Coilcraft, Inc. Datasheets for Ferrite Beads

Ferrite beads are used to suppress unwanted signals that can interfere with electrical devices such as DC supplies, transmission lines and cables. They provide attenuation of selected frequency bands.
Ferrite Beads: Learn more

Page: 1 2 3 4 5 6 7
Product Name Notes
Coilcraft 0805RB Series wirewound beads are an excellent choice to isolate AC noise from DC bias or DC power injection lines in baseband RF amplifier circuits. They provide superior performance...
Our 0603LS Series wirewound chip inductors have a ferrite-ceramic core construction that provides higher current handling and lower DCR in an 0603 (1608) chip size. Inductance values range from 47...
Our 0603LS Series wirewound ferrite beads have a ferrite core construction that provides high current handing and low DCR. Impedance ranges from 28 Ohms to 5760 Ohms at 100 MHz,...
Our 0805AF Series wirewound ferrite beads feature heavy guage wire for high current handling. They are great for RF signal isolation and power supply filtering applications. This series covers a...
Our 0805AF Series wirewound inductors feature ferrite core construction and heavy gauge wire for high current handling and broadband filtering. This series covers a wide range of values from 11...
Our 0805LS Series wirewound chip inductors have a ferrite-ceramic core construction that gives higher current handling and lower DCR in an 0805 chip size. Inductance values range from 78 nH...
Our 0805LS Series wirewound ferrite beads feature a ferrite core construction for high current handing and low DCR. Impedance ranges from 48 Ohms to 7760 Ohms at 100 MHz, and...
Our 1008AF Series wirewound ferrite beads feature heavy guage wire for high current handling. These are great for RF signal isolation and power supply filtering applications. This high-impedance series covers...
Our 1008AF Series wirewound inductors feature ferrite core construction and heavy gauge wire for high current handling and broadband filtering. This series covers inductance values from 0.9 uH to 10...
Our 1008LS Series wirewound chip inductors have a ferrite-ceramic core construction that gives higher current handling and lower DCR in an 1008 (2520) chip size. Inductance values range from 1...
Our 1008LS Series wirewound ferrite beads have a ferrite core construction that achieves high current handing and low DCR. Impedance ranges from 64 Ohms to 7500 Ohms at 10 MHz,...
The 0805PB Series offers exceptional impedance performance and extremely lower DCR that is optimized for high-frequency noise suppression on high current power supply lines, providing superior performance than traditional multilayer...

<< Prev Next >>