The Coilcraft LPS4012 series are shielded surface-mount power inductors with a 4.0 mm × 4.0 mm footprint and a height of less than 1.2 mm, designed for high-density mounting. The series is AEC-Q200 qualified, RoHS compliant, and halogen-free, with a maximum operating temperature of +165°C and ambient temperature range of -40°C to +125°C. The LPS4012-824MRC variant features an inductance of 820 µH ±20%, a maximum DCR of 20.0 Ω, a saturation current of 0.090 A at 30% drop, and an RMS current rating of 0.105 A at a 40°C temperature rise, with a self-resonant frequency of 3.0 MHz. Tape-and-reel packaging is available in 7" or 13" reels with 1000 or 3500 parts per reel, respectively. Parts are mounted with a recommended pick-and-place nozzle of 4 mm outer diameter.
Coilcraft LPS4012 Series surface-mount power inductors offer high performance in a low-profile package. These compact power inductors offer excellent current handling, low DC resistance, a low profile, and magnetic shielding for high-density mounting.
Need parts for space, military or other critical applications?
See Coilcraft ML416PJB Series | See Coilcraft MS416PJB Series
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | LPS4012-824 LPS4012-824MRC |
| Product Name | LPS4012 Series Low Profile Shielded Power Inductors |
| Operating Temperature | -40 to 125 C (-40 to 257 F) |
| Core Material | Ferrite; Ferrite |
| Application | Power Choke |
| Inductance Range | 820 microH |
| DCR | 20 ohms |