The LPS4018 series comprises shielded surface-mount power inductors with a 4.0 × 4.0 mm footprint and less than 1.8 mm height, designed for high-density mounting. Each variant features a ferrite core, RoHS-compliant matte tin over nickel over silver terminations, and is rated for ambient temperatures from -40°C to +125°C with AEC-Q200 Grade 1 qualification. The LPS4018-183MRC variant has an inductance of 18 µH ±20%, a maximum DCR of 0.270 Ω, an SRF of 27 MHz, an Isat of 0.78 A at 30% drop, and an Irms of 0.70 A at a 40°C temperature rise. The part supports three reflows at 260°C, has MSL 1 moisture sensitivity, and is packaged in tape-and-reel formats of 1000 or 3500 pieces per reel.
Coilcraft LPS4018 Series surface-mount power inductors offer high performance in a low-profile package. These compact power inductors offer excellent current handling, low DC resistance, a low profile, and magnetic shielding for high-density mounting.
Need parts for space, military or other critical applications?
See Coilcraft AE425PJB Series | See Coilcraft AR425PJB Series | See Coilcraft ML425PJB Series | See Coilcraft MS425PJB Series
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | LPS4018-183 LPS4018-183MRC |
| Product Name | LPS4018 Series Low Profile Shielded Power Inductors |
| Operating Temperature | -40 to 125 C (-40 to 257 F) |
| Core Material | Ferrite; Ferrite |
| Application | Power Choke |
| Inductance Range | 18 microH |
| DCR | 0.2700 ohms |