Coilcraft, Inc. LPS5015 Series Low Profile Shielded Power Inductors LPS5015-132 LPS5015-132MRC

Description
Coilcraft LPS5015 Series surface-mount power inductors offer high performance in a low-profile package. These compact power inductors offer excellent current handling, low DC resistance, a low profile, and magnetic shielding for high-density mounting. High performance in low profile High energy storage and low DC resistance Magnetic shielding allows high-density mounting Need parts for space, military or other critical applications? See Coilcraft ML432PJB Series | See Coilcraft MS432PJB Series
Request a Quote Datasheet
Description
Coilcraft LPS5015 Series surface-mount power inductors offer high performance in a low-profile package. These compact power inductors offer excellent current handling, low DC resistance, a low profile, and magnetic shielding for high-density mounting. High performance in low profile High energy storage and low DC resistance Magnetic shielding allows high-density mounting Need parts for space, military or other critical applications? See Coilcraft ML432PJB Series | See Coilcraft MS432PJB Series
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LPS5015 Series Low Profile Shielded Power Inductors - LPS5015-132 LPS5015-132MRC - Coilcraft, Inc.
Cary, IL, USA
LPS5015 Series Low Profile Shielded Power Inductors
LPS5015-132 LPS5015-132MRC
LPS5015 Series Low Profile Shielded Power Inductors LPS5015-132 LPS5015-132MRC
Coilcraft LPS5015 Series surface-mount power inductors offer high performance in a low-profile package. These compact power inductors offer excellent current handling, low DC resistance, a low profile, and magnetic shielding for high-density mounting. High performance in low profile High energy storage and low DC resistance Magnetic shielding allows high-density mounting Need parts for space, military or other critical applications? See Coilcraft ML432PJB Series | See Coilcraft MS432PJB Series

Coilcraft LPS5015 Series surface-mount power inductors offer high performance in a low-profile package. These compact power inductors offer excellent current handling, low DC resistance, a low profile, and magnetic shielding for high-density mounting.


  • High performance in low profile
  • High energy storage and low DC resistance
  • Magnetic shielding allows high-density mounting

Need parts for space, military or other critical applications?
See Coilcraft ML432PJB Series | See Coilcraft MS432PJB Series

Supplier's Site Datasheet

Technical Specifications

  Coilcraft, Inc.
Product Category Inductors, Coils, and Chokes
Product Number LPS5015-132 LPS5015-132MRC
Product Name LPS5015 Series Low Profile Shielded Power Inductors
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application Power Choke
Inductance Range 1.3 microH
DCR 0.0650 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-6N0 0302CS-6N0XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
0402AF Ferrite Chip Inductors - 0402AF-101 0402AF-101XJLW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
Automotive 0.0056uH 250MHz 0.7A Inductor and Choke - 71-0603CS-5N6XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0056 microH
Inductance Tolerance 5 (+/- %)
View Details
016008C (0402) Ceramic Chip Inductors - 016008C-12N 016008C-12NXJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details