Coilcraft, Inc. Fixed Inductors - LPS4018-222MRC LPS4018-222MRC

Description
Manufacturer: Coilcraft Win Source Part Number: 844812-LPS4018-222MR C Series: LPS4018 Operating Temperature Range: -40°C ~ 125°C Features: Shielded - Inductor 70mOhm Max Nonstandard Package: Strip Package: Nonstandard Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: 2457-LPS4018-222MRC, 2457-LPS4018-222MR_, 2457-LPS4018-222MR_- ND, 2457-LPS4018-222MR_T R-ND
Request a Quote Datasheet
Description
Manufacturer: Coilcraft Win Source Part Number: 844812-LPS4018-222MR C Series: LPS4018 Operating Temperature Range: -40°C ~ 125°C Features: Shielded - Inductor 70mOhm Max Nonstandard Package: Strip Package: Nonstandard Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: 2457-LPS4018-222MRC, 2457-LPS4018-222MR_, 2457-LPS4018-222MR_- ND, 2457-LPS4018-222MR_T R-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - LPS4018-222MRC
844812-LPS4018-222MRC
Fixed Inductors - LPS4018-222MRC 844812-LPS4018-222MRC
Manufacturer: Coilcraft Win Source Part Number: 844812-LPS4018-222MR C Series: LPS4018 Operating Temperature Range: -40°C ~ 125°C Features: Shielded - Inductor 70mOhm Max Nonstandard Package: Strip Package: Nonstandard Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: 2457-LPS4018-222MRC, 2457-LPS4018-222MR_, 2457-LPS4018-222MR_- ND, 2457-LPS4018-222MR_T R-ND

Manufacturer: Coilcraft
Win Source Part Number: 844812-LPS4018-222MRC
Series: LPS4018
Operating Temperature Range: -40°C ~ 125°C
Features: Shielded - Inductor 70mOhm Max Nonstandard
Package: Strip
Package: Nonstandard
Mounting: Surface Mount
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Other Part Number: 2457-LPS4018-222MRC, 2457-LPS4018-222MR_, 2457-LPS4018-222MR_-ND, 2457-LPS4018-222MR_TR-ND

Buy Now Datasheet
Automotive 2.2uH 100KHz 2A Inductor and Choke - 71-LPS4018-222MRC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 2.2uH 100KHz 2A Inductor and Choke
71-LPS4018-222MRC
Automotive 2.2uH 100KHz 2A Inductor and Choke 71-LPS4018-222MRC
Inductor Power Shielded Wirewound 2.2uH 20% 100KHz Ferrite 2A 0.07Ohm DCR Automotive T/R Product overview: LPS4018-222MRC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 2.2uH, 100KHz, 2A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 2.2uH, 100KHz, 2A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LPS4018-222MRC can be used for catalog matching and distributor lookup.

Inductor Power Shielded Wirewound 2.2uH 20% 100KHz Ferrite 2A 0.07Ohm DCR Automotive T/R Product overview: LPS4018-222MRC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 2.2uH, 100KHz, 2A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 2.2uH, 100KHz, 2A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LPS4018-222MRC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - LPS4018-222MRC - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LPS4018-222MRC
Fixed Inductors LPS4018-222MRC
FIXED IND 2.2UH 2A 70 MOHM SMD

FIXED IND 2.2UH 2A 70 MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 844812-LPS4018-222MRC 71-LPS4018-222MRC LPS4018-222MRC
Product Name Fixed Inductors - LPS4018-222MRC Automotive 2.2uH 100KHz 2A Inductor and Choke Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Standards and Certifications RoHS
Technology Drum Core
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 2567705P - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0470 microH
DCR 1.1 ohms
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details