The LPS4012 series consists of shielded surface-mount power inductors with a 4.0 × 4.0 mm footprint and a height of less than 1.2 mm, designed for high current handling and low DCR in compact applications. The parts are AEC-Q200 qualified, RoHS compliant, and halogen free, with a maximum operating temperature of +165°C and an ambient temperature range of -40°C to +125°C. The LPS4012-682 variant has an inductance of 6.8 µH ±20%, a DC resistance of 0.340 ohms, a saturation current of 1.3 A at 30% drop, and a thermal current rating of 0.98 A for a 40°C temperature rise, with a self-resonant frequency of 55 MHz. Tape and reel packaging is available in 1000-part 7" reels or 3500-part 13" reels.
Coilcraft LPS4012 Series surface-mount power inductors offer high performance in a low-profile package. These compact power inductors offer excellent current handling, low DC resistance, a low profile, and magnetic shielding for high-density mounting.
Need parts for space, military or other critical applications?
See Coilcraft ML416PJB Series | See Coilcraft MS416PJB Series
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | LPS4012-682 LPS4012-682MRC |
| Product Name | LPS4012 Series Low Profile Shielded Power Inductors |
| Operating Temperature | -40 to 125 C (-40 to 257 F) |
| Core Material | Ferrite; Ferrite |
| Application | Power Choke |
| Inductance Range | 6.8 microH |
| DCR | 0.3400 ohms |