Coilcraft, Inc. Automotive 47uH 100KHz 2.2A Inductor and Choke MSS1038-473MLC

Description
Inductor Power Shielded Wirewound 47uH 20% 100KHz Ferrite 2.2A 0.128Ohm DCR Automotive T/R Product overview: MSS1038-473MLC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 47uH, 100KHz, 2.2A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 47uH, 100KHz, 2.2A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MSS1038-473MLC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Inductor Power Shielded Wirewound 47uH 20% 100KHz Ferrite 2.2A 0.128Ohm DCR Automotive T/R Product overview: MSS1038-473MLC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 47uH, 100KHz, 2.2A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 47uH, 100KHz, 2.2A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MSS1038-473MLC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive 47uH 100KHz 2.2A Inductor and Choke - 71-MSS1038-473MLC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 47uH 100KHz 2.2A Inductor and Choke
71-MSS1038-473MLC
Automotive 47uH 100KHz 2.2A Inductor and Choke 71-MSS1038-473MLC
Inductor Power Shielded Wirewound 47uH 20% 100KHz Ferrite 2.2A 0.128Ohm DCR Automotive T/R Product overview: MSS1038-473MLC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 47uH, 100KHz, 2.2A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 47uH, 100KHz, 2.2A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MSS1038-473MLC can be used for catalog matching and distributor lookup.

Inductor Power Shielded Wirewound 47uH 20% 100KHz Ferrite 2.2A 0.128Ohm DCR Automotive T/R Product overview: MSS1038-473MLC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 47uH, 100KHz, 2.2A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 47uH, 100KHz, 2.2A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MSS1038-473MLC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - MSS1038-473MLC - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
MSS1038-473MLC
Fixed Inductors MSS1038-473MLC
FIXED IND 47UH 2.2A 128MOHM SM

FIXED IND 47UH 2.2A 128MOHM SM

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-MSS1038-473MLC MSS1038-473MLC
Product Name Automotive 47uH 100KHz 2.2A Inductor and Choke Fixed Inductors
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Standards and Certifications RoHS
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology; Surface Mount
Technology Drum Core
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 0.0068uH 250MHz 0.7A Inductor and Choke - 71-0603CS-6N8XGLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0068 microH
Inductance Tolerance 2 (+/- %)
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2153JQL1T-1CT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details