The LPS5030 series comprises shielded, surface-mount power inductors with a 4.9 × 4.9 mm footprint and a height of less than 3 mm, designed for high current applications and high-density mounting. Each variant is AEC-Q200 qualified, RoHS compliant, halogen free, and features a matte tin over nickel over silver termination. The part operates with an ambient temperature range of -40°C to +125°C and a maximum part temperature of +125°C. It has a moisture sensitivity level of 1 and supports up to three reflows at +260°C. Packaging is available in 750/7-inch or 2500/13-inch reels with embossed plastic tape. The LPS5030-335MRC variant has an inductance of 33 µH with a DC resistance of 0.260 Ω, an saturation current of 0.60 A at 30% drop, and a root mean square current of 0.125 A at a 40°C temperature rise.
Coilcraft LPS5030 Series surface-mount power inductors offer high performance in a low-profile package. These compact power inductors offer excellent current handling, low DC resistance, a low profile, and magnetic shielding for high-density mounting.
Need parts for space, military or other critical applications?
See Coilcraft ML466PJB Series | See Coilcraft MS466PJB Series
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | LPS5030-335 LPS5030-335MRC |
| Product Name | LPS5030 Series Low Profile Shielded Power Inductors |
| Operating Temperature | -40 to 125 C (-40 to 257 F) |
| Core Material | Ferrite; Ferrite |
| Application | Power Choke |
| Inductance Range | 3300 microH |
| DCR | 19.5 ohms |