Coilcraft, Inc. Automotive 22uH 100KHz 1.19A Inductor and Choke MSD7342-223MLC

Description
Inductor Power Shielded Wirewound 22uH 20% 100KHz Ferrite 1.19A 0.22Ohm DCR Automotive T/R Product overview: MSD7342-223MLC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 22uH, 100KHz, 1.19A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 22uH, 100KHz, 1.19A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MSD7342-223MLC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Inductor Power Shielded Wirewound 22uH 20% 100KHz Ferrite 1.19A 0.22Ohm DCR Automotive T/R Product overview: MSD7342-223MLC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 22uH, 100KHz, 1.19A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 22uH, 100KHz, 1.19A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MSD7342-223MLC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive 22uH 100KHz 1.19A Inductor and Choke - 71-MSD7342-223MLC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 22uH 100KHz 1.19A Inductor and Choke
71-MSD7342-223MLC
Automotive 22uH 100KHz 1.19A Inductor and Choke 71-MSD7342-223MLC
Inductor Power Shielded Wirewound 22uH 20% 100KHz Ferrite 1.19A 0.22Ohm DCR Automotive T/R Product overview: MSD7342-223MLC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 22uH, 100KHz, 1.19A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 22uH, 100KHz, 1.19A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MSD7342-223MLC can be used for catalog matching and distributor lookup.

Inductor Power Shielded Wirewound 22uH 20% 100KHz Ferrite 1.19A 0.22Ohm DCR Automotive T/R Product overview: MSD7342-223MLC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 22uH, 100KHz, 1.19A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 22uH, 100KHz, 1.19A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MSD7342-223MLC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - MSD7342-223MLC - 1015368-MSD7342-223MLC - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - MSD7342-223MLC
1015368-MSD7342-223MLC
Fixed Inductors - MSD7342-223MLC 1015368-MSD7342-223MLC
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1015368-MSD7342-223M LC Termination: SMD/SMT Length: 7.5 mm Tolerance: 20 % Core Material: Ferrite Height: 4.6 mm Width: 7.5 mm Categories: Fixed Inductors DC Resistance (DCR): 220 mΩ Alternative Parts (Cross-Reference): SDR0604-270YL; SRR1206-101YL; SRR0735A-330M; VLF504015MT-150M; MLP2520V4R7ST0S1; LBMF1608T3R3MMSD7342 223MLC; Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Contains Lead Max DC Current: 1.19 A RoHS: Compliant Min Operating Temperature: -40 °C Inductance - Parallel: 22 µH Inductance - Series: 88 µH

Manufacturer: Coilcraft
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1015368-MSD7342-223MLC
Termination: SMD/SMT
Length: 7.5 mm
Tolerance: 20 %
Core Material: Ferrite
Height: 4.6 mm
Width: 7.5 mm
Categories: Fixed Inductors
DC Resistance (DCR): 220 mΩ
Alternative Parts (Cross-Reference): SDR0604-270YL; SRR1206-101YL; SRR0735A-330M; VLF504015MT-150M; MLP2520V4R7ST0S1; LBMF1608T3R3MMSD7342223MLC;
Popularity: Low
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Contains Lead
Max DC Current: 1.19 A
RoHS: Compliant
Min Operating Temperature: -40 °C
Inductance - Parallel: 22 µH
Inductance - Series: 88 µH

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-MSD7342-223MLC 1015368-MSD7342-223MLC
Product Name Automotive 22uH 100KHz 1.19A Inductor and Choke Fixed Inductors - MSD7342-223MLC
Inductance Tolerance 20 (+/- %)
Standards and Certifications RoHS RoHS
Technology Standard
Unlock Full Specs
to access all available technical data

Similar Products

0402CT (1005) Low Profile Chip Inductors - 0402CT-15N 0402CT-15NXJRW , 0402CT-15NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Leaded Inductors - 1678260 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 22000 microH
Q Factor 50
View Details