The Coilcraft MSS1038 series comprises shielded surface-mount power inductors with a 10.0 × 10.2 mm footprint and 3.8 mm height, designed for high-current applications requiring low DCR and stable inductance under DC bias. Components are terminated in RoHS-compliant matte tin over nickel over copper, meet AEC-Q200 Grade 3 requirements for operation from -40°C to +85°C ambient, and support a maximum part temperature of +125°C. The inductors feature a ferrite core, are rated for 400 V maximum operating voltage, and comply with MSL 1 moisture sensitivity. They are supplied on tape and reel in 250 or 1000-piece quantities with 24 mm tape width and 16 mm pocket spacing. The part MSS1038-154KLC has a nominal inductance of 150 µH, with a tolerance of ±10%, a maximum DC resistance of 506 mΩ, a saturation current of 0.89 A (30% drop), and a RMS current rating of 0.80 A at 40°C rise.
Coilcraft MSS1038 Series shielded surface-mount power inductors feature low DC resistance and excellent current handling in a wide range of inductance values, making them a cost-effective option for a variety of general-purpose applications.
Coilcraft MSS1038 Series shielded surface-mount power inductors feature low DC resistance and excellent current handling in a wide range of inductance values, making them a cost-effective option for a variety of general-purpose applications.
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | MSS1038-154 MSS1038-154KLC |
| Product Name | MSS1038 Series Shielded Surface Mount Power Inductors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Core Material | Ferrite; Ferrite |
| Application | Power Choke |
| Inductance Range | 150 microH |
| DCR | 0.5060 ohms |