The LPS4414 series comprises shielded power inductors with a 4.4 × 4.4 mm footprint and 1.4 mm maximum height, designed for high-current applications in space-constrained designs. The part features a ferrite core, RoHS-compliant matte tin over nickel over silver terminations, and operates within an ambient temperature range of -40°C to +85°C with a maximum part temperature of +125°C. It meets AEC-Q200+85°C environmental requirements and is rated for moisture sensitivity level 1. The LPS4414-472 variant has an inductance of 4.7 µH ±20%, a DC resistance of 0.215 Ω max, a saturated current of 1.4 A at 30% drop, and a rated current of 1.20 A at 40°C temperature rise. It is packaged in 1000-piece 7\" reels or 3500-piece 13\" reels with 12 mm wide plastic tape, 8 mm pocket spacing, and 1.52 mm pocket depth.
Coilcraft LPS4414 Series surface-mount power inductors offer high performance in a low-profile package. These compact power inductors offer excellent current handling, low DC resistance, a low profile, and magnetic shielding for high-density mounting.
Need parts for space, military or other critical applications?
See Coilcraft ML427PJB Series | See Coilcraft MS427PJB Series
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | LPS4414-472 LPS4414-472MRC |
| Product Name | LPS4414 Series Low Profile Shielded Power Inductors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Core Material | Ferrite; Ferrite |
| Application | Power Choke |
| Inductance Range | 4.7 microH |
| DCR | 0.2200 ohms |