Coilcraft, Inc. 1500uH 100KHz 0.11A Inductor and Choke LPS4414-155MLC

Description
Inductor Power Shielded Wirewound 1500uH 20% 100KHz Ferrite 0.11A 26.4Ohm DCR T/R Product overview: LPS4414-155MLC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1500uH, 100KHz, 0.11A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1500uH, 100KHz, 0.11A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LPS4414-155MLC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Inductor Power Shielded Wirewound 1500uH 20% 100KHz Ferrite 0.11A 26.4Ohm DCR T/R Product overview: LPS4414-155MLC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1500uH, 100KHz, 0.11A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1500uH, 100KHz, 0.11A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LPS4414-155MLC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1500uH 100KHz 0.11A Inductor and Choke - 71-LPS4414-155MLC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1500uH 100KHz 0.11A Inductor and Choke
71-LPS4414-155MLC
1500uH 100KHz 0.11A Inductor and Choke 71-LPS4414-155MLC
Inductor Power Shielded Wirewound 1500uH 20% 100KHz Ferrite 0.11A 26.4Ohm DCR T/R Product overview: LPS4414-155MLC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1500uH, 100KHz, 0.11A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1500uH, 100KHz, 0.11A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LPS4414-155MLC can be used for catalog matching and distributor lookup.

Inductor Power Shielded Wirewound 1500uH 20% 100KHz Ferrite 0.11A 26.4Ohm DCR T/R Product overview: LPS4414-155MLC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1500uH, 100KHz, 0.11A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1500uH, 100KHz, 0.11A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LPS4414-155MLC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - LPS4414-155MLC - 1070702-LPS4414-155MLC - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - LPS4414-155MLC
1070702-LPS4414-155MLC
Fixed Inductors - LPS4414-155MLC 1070702-LPS4414-155MLC
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1070702-LPS4414-155M LC Termination: SMD/SMT Length: 4.4 mm Shielding: Shielded Inductance: 1.5 mH Tolerance: 20 % Test Frequency: 100 kHz Core Material: Ferrite Self Resonant Frequency: 2.2 MHz Height: 1.4 mm Width: 4.4 mm Categories: Fixed Inductors DC Resistance (DCR): 26.4 Ω Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Contains Lead Max DC Current: 110 mA RoHS: Compliant Min Operating Temperature: -40 °C

Manufacturer: Coilcraft
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1070702-LPS4414-155MLC
Termination: SMD/SMT
Length: 4.4 mm
Shielding: Shielded
Inductance: 1.5 mH
Tolerance: 20 %
Test Frequency: 100 kHz
Core Material: Ferrite
Self Resonant Frequency: 2.2 MHz
Height: 1.4 mm
Width: 4.4 mm
Categories: Fixed Inductors
DC Resistance (DCR): 26.4 Ω
Popularity: Low
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Contains Lead
Max DC Current: 110 mA
RoHS: Compliant
Min Operating Temperature: -40 °C

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-LPS4414-155MLC 1070702-LPS4414-155MLC
Product Name 1500uH 100KHz 0.11A Inductor and Choke Fixed Inductors - LPS4414-155MLC
Core Material Ferrite Ferrite
Inductance Range 1500 microH 1500 microH
Inductance Tolerance 20 (+/- %)
Standards and Certifications RoHS RoHS
Molded / Shielded Shielded
Unlock Full Specs
to access all available technical data

Similar Products

2.2uH Inductor and Choke - 71-ML414PJB222MLZ - ERSAELECTRONICS PTE. LTD.
Specs
Packing Method Bulk
Standards and Certifications RoHS
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Specs
Application RF Choke
View Details