Coilcraft, Inc. Automotive 4.7uH 100KHz 4.47A Inductor and Choke MSD1278-472MLD

Description
Inductor Power Shielded Wirewound 4.7uH 20% 100KHz Ferrite 4.47A 0.038Ohm DCR Automotive T/R Product overview: MSD1278-472MLD from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 4.7uH, 100KHz, 4.47A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 4.7uH, 100KHz, 4.47A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 4-MSD1278-472MLD can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Inductor Power Shielded Wirewound 4.7uH 20% 100KHz Ferrite 4.47A 0.038Ohm DCR Automotive T/R Product overview: MSD1278-472MLD from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 4.7uH, 100KHz, 4.47A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 4.7uH, 100KHz, 4.47A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 4-MSD1278-472MLD can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive 4.7uH 100KHz 4.47A Inductor and Choke - 4-MSD1278-472MLD - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 4.7uH 100KHz 4.47A Inductor and Choke
4-MSD1278-472MLD
Automotive 4.7uH 100KHz 4.47A Inductor and Choke 4-MSD1278-472MLD
Inductor Power Shielded Wirewound 4.7uH 20% 100KHz Ferrite 4.47A 0.038Ohm DCR Automotive T/R Product overview: MSD1278-472MLD from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 4.7uH, 100KHz, 4.47A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 4.7uH, 100KHz, 4.47A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 4-MSD1278-472MLD can be used for catalog matching and distributor lookup.

Inductor Power Shielded Wirewound 4.7uH 20% 100KHz Ferrite 4.47A 0.038Ohm DCR Automotive T/R Product overview: MSD1278-472MLD from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 4.7uH, 100KHz, 4.47A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 4.7uH, 100KHz, 4.47A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 4-MSD1278-472MLD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - MSD1278-472MLD - 1002876-MSD1278-472MLD - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - MSD1278-472MLD
1002876-MSD1278-472MLD
Fixed Inductors - MSD1278-472MLD 1002876-MSD1278-472MLD
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1002876-MSD1278-472M LD Packaging: Cut Tape Termination: SMD/SMT Length: 12.3 mm Inductance: 4.7 µH Mounting: SMD (SMT) Tolerance: 20 % Core Material: Ferrite Self Resonant Frequency: 32 MHz Height: 8.05 mm Resistance: 19 mΩ Width: 12.3 mm Categories: Fixed Inductors DC Resistance (DCR): 38 mΩ Alternative Parts (Cross-Reference): SRN6028-4R7M; SDE0805A-4R7M; VLP6045LT-4R7M; SLF7028T-4R7M1R5-PF; MSS5131-472MLB; MSS5131-472MLCMSD127 8472MLD; Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Contains Lead Max DC Current: 4.47 A RoHS: Compliant Min Operating Temperature: -40 °C RMS Current (Irms): 3.16 A REACH SVHC: No SVHC Inductance Tolerance: 20 % Inductance - Parallel: 4.7 µH Inductance - Series: 18.8 µH

Manufacturer: Coilcraft
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1002876-MSD1278-472MLD
Packaging: Cut Tape
Termination: SMD/SMT
Length: 12.3 mm
Inductance: 4.7 µH
Mounting: SMD (SMT)
Tolerance: 20 %
Core Material: Ferrite
Self Resonant Frequency: 32 MHz
Height: 8.05 mm
Resistance: 19 mΩ
Width: 12.3 mm
Categories: Fixed Inductors
DC Resistance (DCR): 38 mΩ
Alternative Parts (Cross-Reference): SRN6028-4R7M; SDE0805A-4R7M; VLP6045LT-4R7M; SLF7028T-4R7M1R5-PF; MSS5131-472MLB; MSS5131-472MLCMSD1278472MLD;
Popularity: Low
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Contains Lead
Max DC Current: 4.47 A
RoHS: Compliant
Min Operating Temperature: -40 °C
RMS Current (Irms): 3.16 A
REACH SVHC: No SVHC
Inductance Tolerance: 20 %
Inductance - Parallel: 4.7 µH
Inductance - Series: 18.8 µH

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 4-MSD1278-472MLD 1002876-MSD1278-472MLD
Product Name Automotive 4.7uH 100KHz 4.47A Inductor and Choke Fixed Inductors - MSD1278-472MLD
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Standards and Certifications RoHS RoHS
Mounting Option Surface Mount Technology
Technology Standard
Core Material Ferrite
Unlock Full Specs
to access all available technical data

Similar Products

SMD 250MHz 1.04A Inductor and Choke - 71-0402CS-1N8XJLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0018 microH
Inductance Tolerance 5 (+/- %)
View Details
Specs
Application RF Choke
View Details
Surface Mount Inductors - 1910122P - RS Components, Ltd.
Specs
Inductance Range 10 microH
DCR 1.6 ohms
Rated DC Current 180 milliamps
View Details