The Coilcraft LPS4012 series consists of shielded surface-mount power inductors with a 4.0 × 4.0 mm footprint and a maximum height of 1.2 mm, designed for high-current applications requiring low DCR and magnetic shielding. The parts are AEC-Q200 qualified, RoHS compliant, halogen free, and feature matte tin over nickel over silver terminations. The ambient operating temperature range is -40°C to +125°C with a 40°C rise, and maximum part temperature is +165°C. The LPS4012-185MRC variant has an inductance of 1800 µH ±20%, a DCR of 35.0 Ω, a saturation current of 0.079 A at 30% drop, and a rated current of 0.100 A for a 40°C temperature rise. The component is packaged in tape and reel format, compliant with EIA-481, and supports three reflow cycles at 260°C. Moisture sensitivity level is MSL 1.
Coilcraft LPS4012 Series surface-mount power inductors offer high performance in a low-profile package. These compact power inductors offer excellent current handling, low DC resistance, a low profile, and magnetic shielding for high-density mounting.
Need parts for space, military or other critical applications?
See Coilcraft ML416PJB Series | See Coilcraft MS416PJB Series
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | LPS4012-185 LPS4012-185MRC |
| Product Name | LPS4012 Series Low Profile Shielded Power Inductors |
| Operating Temperature | -40 to 125 C (-40 to 257 F) |
| Core Material | Ferrite; Ferrite |
| Application | Power Choke |
| Inductance Range | 1800 microH |
| DCR | 35 ohms |