The Coilcraft MSS1038T series consists of AEC-Q200 qualified, shielded surface-mount power inductors designed for high-temperature applications with an ambient operating range of -40°C to +125°C and a maximum part temperature of +165°C. The components feature a ferrite core, RoHS-compliant matte tin over nickel over copper terminations, and a physical size of 9.40 mm × 7.90 mm × 3.80 mm (excluding terminations). They support operating voltages up to 400 V, have a moisture sensitivity level of 1, and are packaged in 7″ or 13″ reels with embossed plastic tape. The MSS1038T-252NLC variant specifies an inductance of 2.5 µH with a ±30% tolerance, a DC resistance of 10 mΩ, a saturation current of 5.70 A at 30% drop, and a rated current of 4.65 A at a 40°C temperature rise.
Coilcraft MSS1038T Series shielded surface-mount power inductors feature low DC resistance and excellent current handling in a wide range of inductance values, making them a cost-effective option for a variety of general-purpose applications.
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | MSS1038T-252 MSS1038T-252NLC |
| Product Name | MSS1038T Series High Temperature Power Inductors |
| Operating Temperature | -40 to 125 C (-40 to 257 F) |
| Core Material | Ferrite; Ferrite |
| Application | Power Choke |
| Inductance Range | 2.5 microH |
| DCR | 0.0100 ohms |