Coilcraft, Inc. Fixed Inductors - LPS4018-333MRC LPS4018-333MRC

Description
Manufacturer: Coilcraft Win Source Part Number: 878045-LPS4018-333MR C Series: LPS4018 Operating Temperature Range: -40°C ~ 125°C Features: 33 µH Shielded - Inductor 800 mA 420mOhm Max Nonstandard Package: Strip Package: Nonstandard Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: 2457-LPS4018-333MRC, 2457-LPS4018-333MR_, 2457-LPS4018-333MR_- ND, 2457-LPS4018-333MR_T R-ND
Request a Quote Datasheet
Description
Manufacturer: Coilcraft Win Source Part Number: 878045-LPS4018-333MR C Series: LPS4018 Operating Temperature Range: -40°C ~ 125°C Features: 33 µH Shielded - Inductor 800 mA 420mOhm Max Nonstandard Package: Strip Package: Nonstandard Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: 2457-LPS4018-333MRC, 2457-LPS4018-333MR_, 2457-LPS4018-333MR_- ND, 2457-LPS4018-333MR_T R-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - LPS4018-333MRC
878045-LPS4018-333MRC
Fixed Inductors - LPS4018-333MRC 878045-LPS4018-333MRC
Manufacturer: Coilcraft Win Source Part Number: 878045-LPS4018-333MR C Series: LPS4018 Operating Temperature Range: -40°C ~ 125°C Features: 33 µH Shielded - Inductor 800 mA 420mOhm Max Nonstandard Package: Strip Package: Nonstandard Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: 2457-LPS4018-333MRC, 2457-LPS4018-333MR_, 2457-LPS4018-333MR_- ND, 2457-LPS4018-333MR_T R-ND

Manufacturer: Coilcraft
Win Source Part Number: 878045-LPS4018-333MRC
Series: LPS4018
Operating Temperature Range: -40°C ~ 125°C
Features: 33 µH Shielded - Inductor 800 mA 420mOhm Max Nonstandard
Package: Strip
Package: Nonstandard
Mounting: Surface Mount
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Other Part Number: 2457-LPS4018-333MRC, 2457-LPS4018-333MR_, 2457-LPS4018-333MR_-ND, 2457-LPS4018-333MR_TR-ND

Buy Now Datasheet
Automotive 33uH 100KHz 0.8A Inductor and Choke - 71-LPS4018-333MRC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 33uH 100KHz 0.8A Inductor and Choke
71-LPS4018-333MRC
Automotive 33uH 100KHz 0.8A Inductor and Choke 71-LPS4018-333MRC
Inductor Power Shielded Wirewound 33uH 20% 100KHz Ferrite 0.8A 0.42Ohm DCR Automotive T/R Product overview: LPS4018-333MRC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 33uH, 100KHz, 0.8A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 33uH, 100KHz, 0.8A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LPS4018-333MRC can be used for catalog matching and distributor lookup.

Inductor Power Shielded Wirewound 33uH 20% 100KHz Ferrite 0.8A 0.42Ohm DCR Automotive T/R Product overview: LPS4018-333MRC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 33uH, 100KHz, 0.8A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 33uH, 100KHz, 0.8A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LPS4018-333MRC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - LPS4018-333MRC - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LPS4018-333MRC
Fixed Inductors LPS4018-333MRC
FIXED IND 33UH 800MA 420MOHM SMD

FIXED IND 33UH 800MA 420MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 878045-LPS4018-333MRC 71-LPS4018-333MRC LPS4018-333MRC
Product Name Fixed Inductors - LPS4018-333MRC Automotive 33uH 100KHz 0.8A Inductor and Choke Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Standards and Certifications RoHS
Technology Drum Core
Unlock Full Specs
to access all available technical data

Similar Products

DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
016008C (0402) Ceramic Chip Inductors - 016008C-15N 016008C-15NXJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Surface Mount Inductors - 2567581P - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0030 microH
DCR 0.2000 ohms
View Details