Coilcraft, Inc. Fixed Inductors - MSS1048-184KLB MSS1048-184KLB

Description
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1003539-MSS1048-184K LB Packaging: Cut Tape Termination: SMD/SMT Length: 10.5 mm Shielding: Shielded Inductance: 180 µH Tolerance: 10 % Test Frequency: 100 kHz Core Material: Ferrite Self Resonant Frequency: 4.5 MHz Height: 5.1 mm Width: 10.3 mm Categories: Fixed Inductors DC Resistance (DCR): 356.5 mΩ Alternative Parts (Cross-Reference): MSS1048T-184KLB; MSS1048T-184KLC; SRR1260-181K; MSS1278T-184KLD; SRR1240-181K; PM105SB-181K-RC; Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Contains Lead Max DC Current: 1.24 A RoHS: Compliant Min Operating Temperature: -40 °C RMS Current (Irms): 1.24 A Saturation Current: 750 mA REACH SVHC: No SVHC Inductance Tolerance: 10 %
Request a Quote
Description
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1003539-MSS1048-184K LB Packaging: Cut Tape Termination: SMD/SMT Length: 10.5 mm Shielding: Shielded Inductance: 180 µH Tolerance: 10 % Test Frequency: 100 kHz Core Material: Ferrite Self Resonant Frequency: 4.5 MHz Height: 5.1 mm Width: 10.3 mm Categories: Fixed Inductors DC Resistance (DCR): 356.5 mΩ Alternative Parts (Cross-Reference): MSS1048T-184KLB; MSS1048T-184KLC; SRR1260-181K; MSS1278T-184KLD; SRR1240-181K; PM105SB-181K-RC; Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Contains Lead Max DC Current: 1.24 A RoHS: Compliant Min Operating Temperature: -40 °C RMS Current (Irms): 1.24 A Saturation Current: 750 mA REACH SVHC: No SVHC Inductance Tolerance: 10 %
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - MSS1048-184KLB - 1003539-MSS1048-184KLB - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - MSS1048-184KLB
1003539-MSS1048-184KLB
Fixed Inductors - MSS1048-184KLB 1003539-MSS1048-184KLB
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1003539-MSS1048-184K LB Packaging: Cut Tape Termination: SMD/SMT Length: 10.5 mm Shielding: Shielded Inductance: 180 µH Tolerance: 10 % Test Frequency: 100 kHz Core Material: Ferrite Self Resonant Frequency: 4.5 MHz Height: 5.1 mm Width: 10.3 mm Categories: Fixed Inductors DC Resistance (DCR): 356.5 mΩ Alternative Parts (Cross-Reference): MSS1048T-184KLB; MSS1048T-184KLC; SRR1260-181K; MSS1278T-184KLD; SRR1240-181K; PM105SB-181K-RC; Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Contains Lead Max DC Current: 1.24 A RoHS: Compliant Min Operating Temperature: -40 °C RMS Current (Irms): 1.24 A Saturation Current: 750 mA REACH SVHC: No SVHC Inductance Tolerance: 10 %

Manufacturer: Coilcraft
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1003539-MSS1048-184KLB
Packaging: Cut Tape
Termination: SMD/SMT
Length: 10.5 mm
Shielding: Shielded
Inductance: 180 µH
Tolerance: 10 %
Test Frequency: 100 kHz
Core Material: Ferrite
Self Resonant Frequency: 4.5 MHz
Height: 5.1 mm
Width: 10.3 mm
Categories: Fixed Inductors
DC Resistance (DCR): 356.5 mΩ
Alternative Parts (Cross-Reference): MSS1048T-184KLB; MSS1048T-184KLC; SRR1260-181K; MSS1278T-184KLD; SRR1240-181K; PM105SB-181K-RC;
Popularity: Low
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Contains Lead
Max DC Current: 1.24 A
RoHS: Compliant
Min Operating Temperature: -40 °C
RMS Current (Irms): 1.24 A
Saturation Current: 750 mA
REACH SVHC: No SVHC
Inductance Tolerance: 10 %

Buy Now
Automotive 180uH 100KHz 1.24A Inductor and Choke - 71-MSS1048-184KLB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 180uH 100KHz 1.24A Inductor and Choke
71-MSS1048-184KLB
Automotive 180uH 100KHz 1.24A Inductor and Choke 71-MSS1048-184KLB
Inductor Power Shielded Wirewound 180uH 10% 100KHz Ferrite 1.24A 0.36Ohm DCR Automotive T/R Product overview: MSS1048-184KLB from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 180uH, 100KHz, 1.24A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 180uH, 100KHz, 1.24A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MSS1048-184KLB can be used for catalog matching and distributor lookup.

Inductor Power Shielded Wirewound 180uH 10% 100KHz Ferrite 1.24A 0.36Ohm DCR Automotive T/R Product overview: MSS1048-184KLB from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 180uH, 100KHz, 1.24A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 180uH, 100KHz, 1.24A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MSS1048-184KLB can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1003539-MSS1048-184KLB 71-MSS1048-184KLB
Product Name Fixed Inductors - MSS1048-184KLB Automotive 180uH 100KHz 1.24A Inductor and Choke
Technology Standard
Core Material Ferrite
Configuration Fixed
Inductance Range 180 microH
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2395JUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-43N 0402CS-43NXJRW , 0402CS-43NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details