Coilcraft, Inc. Datasheets for Ferrite Beads

Ferrite beads are used to suppress unwanted signals that can interfere with electrical devices such as DC supplies, transmission lines and cables. They provide attenuation of selected frequency bands.
Ferrite Beads: Learn more

Page: 1 2 3 4 5 6 7
Product Name Notes
Coilcraft MSS1048 Series shielded surface-mount power inductors feature low DC resistance and excellent current handling in a wide range of inductance values, making them a cost-effective option for a variety...
Coilcraft MSS1048T Series shielded surface-mount power inductors feature low DC resistance and excellent current handling in a wide range of inductance values, making them a cost-effective option for a variety...
Coilcraft MSS1210 Series shielded surface-mount power inductors feature low DC resistance and excellent current handling in a wide range of inductance values, making them a cost-effective option for a variety...
Coilcraft MSS1210H Series shielded surface-mount power inductors feature low DC resistance and excellent current handling in a wide range of inductance values, making them a cost-effective option for a variety...
Coilcraft MSS1246 Series shielded surface-mount power inductors feature low DC resistance and excellent current handling in a wide range of inductance values, making them a cost-effective option for a variety...
Coilcraft MSS1246H Series shielded high-temperature surface-mount power inductors feature low DC resistance and excellent current handling in a wide range of inductance values, making them a cost-effective option for a...
Coilcraft MSS1246T Series shielded surface-mount power inductors feature low DC resistance and excellent current handling in a wide range of inductance values, making them a cost-effective option for a variety...
Coilcraft MSS1260 Series shielded surface-mount power inductors feature low DC resistance and excellent current handling in a wide range of inductance values, making them a cost-effective option for a variety...
Coilcraft MSS1260H Series high-temperature shielded surface-mount power inductors feature newly-optimized lower DC resistance and improved current handling in a wide range of inductance values, making them a cost-effective option for...
Coilcraft MSS1260T Series shielded surface-mount power inductors feature low DC resistance and excellent current handling in a wide range of inductance values, making them a cost-effective option for a variety...
Coilcraft MSS1278 Series shielded surface-mount power inductors feature low DC resistance and excellent current handling in a wide range of inductance values, making them a cost-effective option for a variety...
Coilcraft MSS1278T Series shielded surface-mount power inductors feature low DC resistance and excellent current handling in a wide range of inductance values, making them a cost-effective option for a variety...
Coilcraft MSS1583 Series shielded surface-mount power inductors feature low DC resistance and excellent current handling in a wide range of inductance values, making them a cost-effective option for a variety...
Coilcraft MSS1812T Series shielded surface-mount power inductors feature low DC resistance and excellent current handling in a wide range of inductance values, making them a cost-effective option for a variety...
Coilcraft MSS4020 Series shielded surface-mount power inductors feature low DC resistance and excellent current handling in a wide range of inductance values, making them a cost-effective option for a variety...
Coilcraft MSS5050T Series shielded surface-mount power inductors feature low DC resistance and excellent current handling in a wide range of inductance values, making them a cost-effective option for a variety...
Coilcraft's MSS1514V Series high-voltage power inductors are the industry’s first rated at 800 V, doubling the voltage capacity of comparable parts in the market. The MSS1514V also features low DCR...
Designed for high ambient temperatures – up to 125°C with Irms current AEC-Q200 Grade 1 (−40°C to +125°C) Magnetically shielded Saturation current rating up to 31 Amps and very low...

<< Prev Next >>