The LPS4040 series consists of shielded SMT power inductors with a 4.0 × 4.0 mm footprint and height under 4 mm, designed for high current applications with very low DCR. The components are AEC-Q200 Grade 1 qualified for operation from −40°C to +125°C ambient temperature, with a maximum part temperature of +165°C. The inductors feature a ferrite core, RoHS-compliant matte tin over nickel over silver terminations, and are halogen free. They are packaged in tape and reel formats for automated assembly, with MSL 1 moisture sensitivity level and resistance to three reflow cycles at +260°C. The LPS4040-225 variant has an inductance of 2200 µH, a DCR of 8.80 ω, a saturation current of 68 mA at 30% drop, and an rms current of 170 mA at 40°C rise.
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | LPS4040-225 LPS4040-225MRC |
| Product Name | LPS4040 Series Low Profile Shielded Power Inductors |
| Operating Temperature | -40 to 125 C (-40 to 257 F) |
| Core Material | Ferrite; Ferrite |
| Application | Power Choke |
| Inductance Range | 2200 microH |
| DCR | 8.8 ohms |