Coilcraft, Inc. Fixed Inductors - MSS1038-252NLC MSS1038-252NLC

Description
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1179565-MSS1038-252N LC Packaging: Cut Tape Termination: SMD/SMT Length: 10.5 mm Shielding: Shielded Inductance: 2.5 µH Tolerance: 30 % Test Frequency: 100 kHz Core Material: Ferrite Self Resonant Frequency: 61 MHz Height: 4 mm Width: 10.2 mm Categories: Fixed Inductors DC Resistance (DCR): 10 mΩ Case / Package: SMD/SMT Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Lead Free: Contains Lead Max DC Current: 6.65 A RoHS: Compliant Min Operating Temperature: -40 °C RMS Current (Irms): 6.65 A Saturation Current: 5.7 A REACH SVHC: No SVHC Inductance Tolerance: 30 % Max Operating Temperature: 125 °C
Request a Quote Datasheet
Description
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1179565-MSS1038-252N LC Packaging: Cut Tape Termination: SMD/SMT Length: 10.5 mm Shielding: Shielded Inductance: 2.5 µH Tolerance: 30 % Test Frequency: 100 kHz Core Material: Ferrite Self Resonant Frequency: 61 MHz Height: 4 mm Width: 10.2 mm Categories: Fixed Inductors DC Resistance (DCR): 10 mΩ Case / Package: SMD/SMT Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Lead Free: Contains Lead Max DC Current: 6.65 A RoHS: Compliant Min Operating Temperature: -40 °C RMS Current (Irms): 6.65 A Saturation Current: 5.7 A REACH SVHC: No SVHC Inductance Tolerance: 30 % Max Operating Temperature: 125 °C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - MSS1038-252NLC - 1179565-MSS1038-252NLC - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - MSS1038-252NLC
1179565-MSS1038-252NLC
Fixed Inductors - MSS1038-252NLC 1179565-MSS1038-252NLC
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1179565-MSS1038-252N LC Packaging: Cut Tape Termination: SMD/SMT Length: 10.5 mm Shielding: Shielded Inductance: 2.5 µH Tolerance: 30 % Test Frequency: 100 kHz Core Material: Ferrite Self Resonant Frequency: 61 MHz Height: 4 mm Width: 10.2 mm Categories: Fixed Inductors DC Resistance (DCR): 10 mΩ Case / Package: SMD/SMT Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Lead Free: Contains Lead Max DC Current: 6.65 A RoHS: Compliant Min Operating Temperature: -40 °C RMS Current (Irms): 6.65 A Saturation Current: 5.7 A REACH SVHC: No SVHC Inductance Tolerance: 30 % Max Operating Temperature: 125 °C

Manufacturer: Coilcraft
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1179565-MSS1038-252NLC
Packaging: Cut Tape
Termination: SMD/SMT
Length: 10.5 mm
Shielding: Shielded
Inductance: 2.5 µH
Tolerance: 30 %
Test Frequency: 100 kHz
Core Material: Ferrite
Self Resonant Frequency: 61 MHz
Height: 4 mm
Width: 10.2 mm
Categories: Fixed Inductors
DC Resistance (DCR): 10 mΩ
Case / Package: SMD/SMT
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Lead Free: Contains Lead
Max DC Current: 6.65 A
RoHS: Compliant
Min Operating Temperature: -40 °C
RMS Current (Irms): 6.65 A
Saturation Current: 5.7 A
REACH SVHC: No SVHC
Inductance Tolerance: 30 %
Max Operating Temperature: 125 °C

Buy Now
Automotive 2.5uH 100KHz 6.65A Inductor and Choke - 71-MSS1038-252NLC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 2.5uH 100KHz 6.65A Inductor and Choke
71-MSS1038-252NLC
Automotive 2.5uH 100KHz 6.65A Inductor and Choke 71-MSS1038-252NLC
Inductor Power Shielded Wirewound 2.5uH 30% 100KHz Ferrite 6.65A 0.01Ohm DCR Automotive T/R Product overview: MSS1038-252NLC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 2.5uH, 100KHz, 6.65A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 2.5uH, 100KHz, 6.65A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MSS1038-252NLC can be used for catalog matching and distributor lookup.

Inductor Power Shielded Wirewound 2.5uH 30% 100KHz Ferrite 6.65A 0.01Ohm DCR Automotive T/R Product overview: MSS1038-252NLC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 2.5uH, 100KHz, 6.65A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 2.5uH, 100KHz, 6.65A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MSS1038-252NLC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1179565-MSS1038-252NLC 71-MSS1038-252NLC
Product Name Fixed Inductors - MSS1038-252NLC Automotive 2.5uH 100KHz 6.65A Inductor and Choke
Technology Standard
Core Material Ferrite
Configuration Fixed
Inductance Range 2.5 microH
Inductance Tolerance 30 (+/- %) 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-5N1 0302CS-5N1XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Specs
Application RF Choke
View Details
Leaded Inductors - 1660207 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 100000 microH
Q Factor 40
View Details