The Coilcraft LPS5050 Series consists of shielded power inductors with high inductance values up to 10 mH, AEC-Q200 qualification, and a compact surface-mount package. The LPS5050-105 variant has an inductance of 1000 µH with a maximum DCR of 2.90 Ω and a saturation current of 0.086 A at 20% drop. The part operates over an ambient temperature range of -40°C to +125°C with a maximum part temperature of +165°C and is RoHS compliant with matte tin over nickel over silver terminations. It is supplied in tape and reel packaging with MSL 1 moisture sensitivity, and weighs between 226 and 244 mg.
Coilcraft LPS5050 Series surface-mount power inductors offer high performance and offer excellent current handling, low DC resistance, and magnetic shielding for high-density mounting.
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | LPS5050-105 LPS5050-105MRC |
| Product Name | LPS5050 Series Shielded Power Inductors |
| Operating Temperature | -40 to 125 C (-40 to 257 F) |
| Core Material | Ferrite; Ferrite |
| Application | Power Choke |
| Inductance Range | 1000 microH |
| DCR | 2.9 ohms |