Coilcraft, Inc. Fixed Inductors - MSS1038-684KLC MSS1038-684KLC

Description
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 988141-MSS1038-684KL C Packaging: Cut Tape Termination: SMD/SMT Length: 10.5 mm Shielding: Shielded Inductance: 680 µH Tolerance: 10 % Test Frequency: 100 kHz Core Material: Ferrite Military Standard: Not Self Resonant Frequency: 3 MHz DC Current: 500 mA Height: 4 mm Width: 10.2 mm Categories: Fixed Inductors DC Resistance (DCR): 1.926 Ω Alternative Parts (Cross-Reference): MSS1038T-684KLB; MSS1038T-684KLC; SRR1240-681K; MSS7341-684KLB; SRR1260-681K; SRR1280-681K; Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Depth: 10.2 mm Lead Free: Contains Lead Max DC Current: 500 mA RoHS: Compliant Min Operating Temperature: -40 °C RMS Current (Irms): 500 mA Saturation Current: 380 mA REACH SVHC: No SVHC Inductance Tolerance: 10 %
Request a Quote Datasheet
Description
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 988141-MSS1038-684KL C Packaging: Cut Tape Termination: SMD/SMT Length: 10.5 mm Shielding: Shielded Inductance: 680 µH Tolerance: 10 % Test Frequency: 100 kHz Core Material: Ferrite Military Standard: Not Self Resonant Frequency: 3 MHz DC Current: 500 mA Height: 4 mm Width: 10.2 mm Categories: Fixed Inductors DC Resistance (DCR): 1.926 Ω Alternative Parts (Cross-Reference): MSS1038T-684KLB; MSS1038T-684KLC; SRR1240-681K; MSS7341-684KLB; SRR1260-681K; SRR1280-681K; Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Depth: 10.2 mm Lead Free: Contains Lead Max DC Current: 500 mA RoHS: Compliant Min Operating Temperature: -40 °C RMS Current (Irms): 500 mA Saturation Current: 380 mA REACH SVHC: No SVHC Inductance Tolerance: 10 %
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - MSS1038-684KLC - 988141-MSS1038-684KLC - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - MSS1038-684KLC
988141-MSS1038-684KLC
Fixed Inductors - MSS1038-684KLC 988141-MSS1038-684KLC
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 988141-MSS1038-684KL C Packaging: Cut Tape Termination: SMD/SMT Length: 10.5 mm Shielding: Shielded Inductance: 680 µH Tolerance: 10 % Test Frequency: 100 kHz Core Material: Ferrite Military Standard: Not Self Resonant Frequency: 3 MHz DC Current: 500 mA Height: 4 mm Width: 10.2 mm Categories: Fixed Inductors DC Resistance (DCR): 1.926 Ω Alternative Parts (Cross-Reference): MSS1038T-684KLB; MSS1038T-684KLC; SRR1240-681K; MSS7341-684KLB; SRR1260-681K; SRR1280-681K; Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Depth: 10.2 mm Lead Free: Contains Lead Max DC Current: 500 mA RoHS: Compliant Min Operating Temperature: -40 °C RMS Current (Irms): 500 mA Saturation Current: 380 mA REACH SVHC: No SVHC Inductance Tolerance: 10 %

Manufacturer: Coilcraft
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 988141-MSS1038-684KLC
Packaging: Cut Tape
Termination: SMD/SMT
Length: 10.5 mm
Shielding: Shielded
Inductance: 680 µH
Tolerance: 10 %
Test Frequency: 100 kHz
Core Material: Ferrite
Military Standard: Not
Self Resonant Frequency: 3 MHz
DC Current: 500 mA
Height: 4 mm
Width: 10.2 mm
Categories: Fixed Inductors
DC Resistance (DCR): 1.926 Ω
Alternative Parts (Cross-Reference): MSS1038T-684KLB; MSS1038T-684KLC; SRR1240-681K; MSS7341-684KLB; SRR1260-681K; SRR1280-681K;
Popularity: Low
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Depth: 10.2 mm
Lead Free: Contains Lead
Max DC Current: 500 mA
RoHS: Compliant
Min Operating Temperature: -40 °C
RMS Current (Irms): 500 mA
Saturation Current: 380 mA
REACH SVHC: No SVHC
Inductance Tolerance: 10 %

Buy Now
Automotive 680uH 100KHz 0.5A Inductor and Choke - 71-MSS1038-684KLC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 680uH 100KHz 0.5A Inductor and Choke
71-MSS1038-684KLC
Automotive 680uH 100KHz 0.5A Inductor and Choke 71-MSS1038-684KLC
Inductor Power Shielded Wirewound 680uH 10% 100KHz Ferrite 0.5A 1.926Ohm DCR Automotive T/R Product overview: MSS1038-684KLC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 680uH, 100KHz, 0.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 680uH, 100KHz, 0.5A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MSS1038-684KLC can be used for catalog matching and distributor lookup.

Inductor Power Shielded Wirewound 680uH 10% 100KHz Ferrite 0.5A 1.926Ohm DCR Automotive T/R Product overview: MSS1038-684KLC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 680uH, 100KHz, 0.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 680uH, 100KHz, 0.5A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MSS1038-684KLC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - MSS1038-684KLC - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
MSS1038-684KLC
Fixed Inductors MSS1038-684KLC
FIXED IND 680UH 500MA 1.926OHM

FIXED IND 680UH 500MA 1.926OHM

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 988141-MSS1038-684KLC 71-MSS1038-684KLC MSS1038-684KLC
Product Name Fixed Inductors - MSS1038-684KLC Automotive 680uH 100KHz 0.5A Inductor and Choke Fixed Inductors
Technology Standard Drum Core
Core Material Ferrite Ferrite; Ferrite
Configuration Fixed
Inductance Range 680 microH 680 microH
Inductance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Smoothing Filter Chokes - C-7X - Triad Magnetics
Specs
Inductance Range 1.00E7 microH
Rated DC Current 90 milliamps
DCR 270 ohms
View Details
3 suppliers
Surface Mount Inductors - 1678506 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ceramic; Ceramic
Q Factor 45
View Details