Coilcraft, Inc. Automotive 0.7uH 100KHz 21A Inductor and Choke MLC1265-701MLC

Description
Inductor Power Shielded Wirewound 0.7uH 20% 100KHz Iron 21A 0.00137Ohm DCR Automotive T/R Product overview: MLC1265-701MLC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.7uH, 100KHz, 21A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 0.7uH, 100KHz, 21A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLC1265-701MLC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Inductor Power Shielded Wirewound 0.7uH 20% 100KHz Iron 21A 0.00137Ohm DCR Automotive T/R Product overview: MLC1265-701MLC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.7uH, 100KHz, 21A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 0.7uH, 100KHz, 21A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLC1265-701MLC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive 0.7uH 100KHz 21A Inductor and Choke - 71-MLC1265-701MLC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 0.7uH 100KHz 21A Inductor and Choke
71-MLC1265-701MLC
Automotive 0.7uH 100KHz 21A Inductor and Choke 71-MLC1265-701MLC
Inductor Power Shielded Wirewound 0.7uH 20% 100KHz Iron 21A 0.00137Ohm DCR Automotive T/R Product overview: MLC1265-701MLC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.7uH, 100KHz, 21A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 0.7uH, 100KHz, 21A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLC1265-701MLC can be used for catalog matching and distributor lookup.

Inductor Power Shielded Wirewound 0.7uH 20% 100KHz Iron 21A 0.00137Ohm DCR Automotive T/R Product overview: MLC1265-701MLC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.7uH, 100KHz, 21A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 0.7uH, 100KHz, 21A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLC1265-701MLC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - MLC1265-701MLC - 1009560-MLC1265-701MLC - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - MLC1265-701MLC
1009560-MLC1265-701MLC
Fixed Inductors - MLC1265-701MLC 1009560-MLC1265-701MLC
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1009560-MLC1265-701M LC Termination: SMD/SMT Length: 11.4 mm Shielding: Shielded Inductance: 700 nH Tolerance: 20 % Test Frequency: 100 kHz Core Material: Ferrite Self Resonant Frequency: 134 MHz Height: 6.5 mm Width: 10.5 mm Categories: Fixed Inductors DC Resistance (DCR): 1.37 mΩ Alternative Parts (Cross-Reference): XFL4015-701MEB; XFL4015-701MEC; SRP1250-R68M; SRP1265A-R68M; SRP1270-R68M; 7443340068; Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Contains Lead Max DC Current: 21 A RoHS: Compliant Min Operating Temperature: -40 °C

Manufacturer: Coilcraft
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1009560-MLC1265-701MLC
Termination: SMD/SMT
Length: 11.4 mm
Shielding: Shielded
Inductance: 700 nH
Tolerance: 20 %
Test Frequency: 100 kHz
Core Material: Ferrite
Self Resonant Frequency: 134 MHz
Height: 6.5 mm
Width: 10.5 mm
Categories: Fixed Inductors
DC Resistance (DCR): 1.37 mΩ
Alternative Parts (Cross-Reference): XFL4015-701MEB; XFL4015-701MEC; SRP1250-R68M; SRP1265A-R68M; SRP1270-R68M; 7443340068;
Popularity: Low
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Contains Lead
Max DC Current: 21 A
RoHS: Compliant
Min Operating Temperature: -40 °C

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-MLC1265-701MLC 1009560-MLC1265-701MLC
Product Name Automotive 0.7uH 100KHz 21A Inductor and Choke Fixed Inductors - MLC1265-701MLC
Inductance Tolerance 20 (+/- %)
Standards and Certifications RoHS RoHS
Technology Standard
Core Material Ferrite
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 1625812-7 - TE Connectivity
Specs
Operating Temperature -25 to 105 C (-13 to 221 F)
Application Power Choke
Inductance Range 220 microH
View Details
2 suppliers
600uH 6A 440V Inductor and Choke - 839-DFKH-22-0005 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 600 microH
Inductance Tolerance 50 (+/- %)
Lead Style Pin
View Details
2 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402Q-R56M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details