Coilcraft, Inc. Newest Parts - LPS4018-222MLC LPS4018-222MLC

Description
Manufacturer: Coilcraft Win Source Part Number: 1204264-LPS4018-222M LC Family Name: LPS4018 Manufacturer Homepage: www.coilcraft.com Alternative Parts (Cross-Reference): CDH38D14DNP-2R2NC; ASPI-3D18-2R2N; ASPI-3D18-2R2N-T; CDH38D16DMBNP-2R2MC; Introduction Date: December 23, 2008 ECCN: EAR99 Country of Origin: China, Vietnam Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Coilcraft Win Source Part Number: 1204264-LPS4018-222M LC Family Name: LPS4018 Manufacturer Homepage: www.coilcraft.com Alternative Parts (Cross-Reference): CDH38D14DNP-2R2NC; ASPI-3D18-2R2N; ASPI-3D18-2R2N-T; CDH38D16DMBNP-2R2MC; Introduction Date: December 23, 2008 ECCN: EAR99 Country of Origin: China, Vietnam Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Newest Parts - LPS4018-222MLC - 1204264-LPS4018-222MLC - Win Source Electronics
Laguna Hills, CA, United States
Newest Parts - LPS4018-222MLC
1204264-LPS4018-222MLC
Newest Parts - LPS4018-222MLC 1204264-LPS4018-222MLC
Manufacturer: Coilcraft Win Source Part Number: 1204264-LPS4018-222M LC Family Name: LPS4018 Manufacturer Homepage: www.coilcraft.com Alternative Parts (Cross-Reference): CDH38D14DNP-2R2NC; ASPI-3D18-2R2N; ASPI-3D18-2R2N-T; CDH38D16DMBNP-2R2MC; Introduction Date: December 23, 2008 ECCN: EAR99 Country of Origin: China, Vietnam Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: Coilcraft
Win Source Part Number: 1204264-LPS4018-222MLC
Family Name: LPS4018
Manufacturer Homepage: www.coilcraft.com
Alternative Parts (Cross-Reference): CDH38D14DNP-2R2NC; ASPI-3D18-2R2N; ASPI-3D18-2R2N-T; CDH38D16DMBNP-2R2MC;
Introduction Date: December 23, 2008
ECCN: EAR99
Country of Origin: China, Vietnam
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1204264-LPS4018-222MLC
Product Name Newest Parts - LPS4018-222MLC
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - CME2425-4-B-ND - DigiKey
Specs
Operating Temperature -40 to 80 C (-40 to 176 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Power Inductors - ECS-MPI4040R1-100-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers