Coilcraft, Inc. Fixed Inductors - MSS1038-824KLC MSS1038-824KLC

Description
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 992738-MSS1038-824KL C Packaging: Cut Tape Termination: SMD/SMT Length: 10.5 mm Shielding: Shielded Inductance: 820 µH Mounting: SMD (SMT) Tolerance: 10 % Test Frequency: 100 kHz Core Material: Ferrite Self Resonant Frequency: 3 MHz Height: 4 mm Width: 10.2 mm Categories: Fixed Inductors DC Resistance (DCR): 2.596 Ω Alternative Parts (Cross-Reference): MSS1038T-824KLB; MSS1038T-824KLC; SRR1240-821K; SRR1280-821K; SRR1260-821K; 1008PS-824KLB; Popularity: Low Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Contains Lead Max DC Current: 470 mA RoHS: Compliant Min Operating Temperature: -40 °C RMS Current (Irms): 470 mA Saturation Current: 370 mA REACH SVHC: No SVHC Inductance Tolerance: 10 %
Request a Quote Datasheet
Description
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 992738-MSS1038-824KL C Packaging: Cut Tape Termination: SMD/SMT Length: 10.5 mm Shielding: Shielded Inductance: 820 µH Mounting: SMD (SMT) Tolerance: 10 % Test Frequency: 100 kHz Core Material: Ferrite Self Resonant Frequency: 3 MHz Height: 4 mm Width: 10.2 mm Categories: Fixed Inductors DC Resistance (DCR): 2.596 Ω Alternative Parts (Cross-Reference): MSS1038T-824KLB; MSS1038T-824KLC; SRR1240-821K; SRR1280-821K; SRR1260-821K; 1008PS-824KLB; Popularity: Low Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Contains Lead Max DC Current: 470 mA RoHS: Compliant Min Operating Temperature: -40 °C RMS Current (Irms): 470 mA Saturation Current: 370 mA REACH SVHC: No SVHC Inductance Tolerance: 10 %
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - MSS1038-824KLC - 992738-MSS1038-824KLC - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - MSS1038-824KLC
992738-MSS1038-824KLC
Fixed Inductors - MSS1038-824KLC 992738-MSS1038-824KLC
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 992738-MSS1038-824KL C Packaging: Cut Tape Termination: SMD/SMT Length: 10.5 mm Shielding: Shielded Inductance: 820 µH Mounting: SMD (SMT) Tolerance: 10 % Test Frequency: 100 kHz Core Material: Ferrite Self Resonant Frequency: 3 MHz Height: 4 mm Width: 10.2 mm Categories: Fixed Inductors DC Resistance (DCR): 2.596 Ω Alternative Parts (Cross-Reference): MSS1038T-824KLB; MSS1038T-824KLC; SRR1240-821K; SRR1280-821K; SRR1260-821K; 1008PS-824KLB; Popularity: Low Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Contains Lead Max DC Current: 470 mA RoHS: Compliant Min Operating Temperature: -40 °C RMS Current (Irms): 470 mA Saturation Current: 370 mA REACH SVHC: No SVHC Inductance Tolerance: 10 %

Manufacturer: Coilcraft
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 992738-MSS1038-824KLC
Packaging: Cut Tape
Termination: SMD/SMT
Length: 10.5 mm
Shielding: Shielded
Inductance: 820 µH
Mounting: SMD (SMT)
Tolerance: 10 %
Test Frequency: 100 kHz
Core Material: Ferrite
Self Resonant Frequency: 3 MHz
Height: 4 mm
Width: 10.2 mm
Categories: Fixed Inductors
DC Resistance (DCR): 2.596 Ω
Alternative Parts (Cross-Reference): MSS1038T-824KLB; MSS1038T-824KLC; SRR1240-821K; SRR1280-821K; SRR1260-821K; 1008PS-824KLB;
Popularity: Low
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Lead Free: Contains Lead
Max DC Current: 470 mA
RoHS: Compliant
Min Operating Temperature: -40 °C
RMS Current (Irms): 470 mA
Saturation Current: 370 mA
REACH SVHC: No SVHC
Inductance Tolerance: 10 %

Buy Now
Automotive 820uH 100KHz 0.47A Inductor and Choke - 71-MSS1038-824KLC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 820uH 100KHz 0.47A Inductor and Choke
71-MSS1038-824KLC
Automotive 820uH 100KHz 0.47A Inductor and Choke 71-MSS1038-824KLC
Inductor Power Shielded Wirewound 820uH 10% 100KHz Ferrite 0.47A 2.596Ohm DCR Automotive T/R Product overview: MSS1038-824KLC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 820uH, 100KHz, 0.47A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 820uH, 100KHz, 0.47A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MSS1038-824KLC can be used for catalog matching and distributor lookup.

Inductor Power Shielded Wirewound 820uH 10% 100KHz Ferrite 0.47A 2.596Ohm DCR Automotive T/R Product overview: MSS1038-824KLC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 820uH, 100KHz, 0.47A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 820uH, 100KHz, 0.47A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MSS1038-824KLC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 992738-MSS1038-824KLC 71-MSS1038-824KLC
Product Name Fixed Inductors - MSS1038-824KLC Automotive 820uH 100KHz 0.47A Inductor and Choke
Mounting Option Surface Mount Technology
Technology Standard
Core Material Ferrite
Configuration Fixed
Inductance Range 820 microH
Unlock Full Specs
to access all available technical data

Similar Products

DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Specs
Application RF Choke
View Details
Leaded Inductors - 1910649P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 3.3 ohms
Rated DC Current 250 milliamps
Lead Style Axial
View Details