Coilcraft, Inc. Fixed Inductors - ME3220-682MLB ME3220-682MLB

Description
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1201899-ME3220-682ML B Packaging: Cut Tape Termination: SMD/SMT Length: 3.5 mm Inductance: 6.8 µH Tolerance: 20 % Test Frequency: 100 kHz Core Material: Ferrite Self Resonant Frequency: 46.2 MHz Height: 2.4 mm Width: 2.7 mm Categories: Fixed Inductors DC Resistance (DCR): 270 mΩ Case / Package: SMD/SMT Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Lead Free: Contains Lead Max DC Current: 1.1 A Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C RMS Current (Irms): 1.1 A Saturation Current: 1 A REACH SVHC: No SVHC Inductance Tolerance: 20 % Max Operating Temperature: 85 °C
Request a Quote Datasheet
Description
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1201899-ME3220-682ML B Packaging: Cut Tape Termination: SMD/SMT Length: 3.5 mm Inductance: 6.8 µH Tolerance: 20 % Test Frequency: 100 kHz Core Material: Ferrite Self Resonant Frequency: 46.2 MHz Height: 2.4 mm Width: 2.7 mm Categories: Fixed Inductors DC Resistance (DCR): 270 mΩ Case / Package: SMD/SMT Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Lead Free: Contains Lead Max DC Current: 1.1 A Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C RMS Current (Irms): 1.1 A Saturation Current: 1 A REACH SVHC: No SVHC Inductance Tolerance: 20 % Max Operating Temperature: 85 °C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - ME3220-682MLB - 1201899-ME3220-682MLB - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - ME3220-682MLB
1201899-ME3220-682MLB
Fixed Inductors - ME3220-682MLB 1201899-ME3220-682MLB
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1201899-ME3220-682ML B Packaging: Cut Tape Termination: SMD/SMT Length: 3.5 mm Inductance: 6.8 µH Tolerance: 20 % Test Frequency: 100 kHz Core Material: Ferrite Self Resonant Frequency: 46.2 MHz Height: 2.4 mm Width: 2.7 mm Categories: Fixed Inductors DC Resistance (DCR): 270 mΩ Case / Package: SMD/SMT Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Lead Free: Contains Lead Max DC Current: 1.1 A Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C RMS Current (Irms): 1.1 A Saturation Current: 1 A REACH SVHC: No SVHC Inductance Tolerance: 20 % Max Operating Temperature: 85 °C

Manufacturer: Coilcraft
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1201899-ME3220-682MLB
Packaging: Cut Tape
Termination: SMD/SMT
Length: 3.5 mm
Inductance: 6.8 µH
Tolerance: 20 %
Test Frequency: 100 kHz
Core Material: Ferrite
Self Resonant Frequency: 46.2 MHz
Height: 2.4 mm
Width: 2.7 mm
Categories: Fixed Inductors
DC Resistance (DCR): 270 mΩ
Case / Package: SMD/SMT
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Lead Free: Contains Lead
Max DC Current: 1.1 A
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
RMS Current (Irms): 1.1 A
Saturation Current: 1 A
REACH SVHC: No SVHC
Inductance Tolerance: 20 %
Max Operating Temperature: 85 °C

Buy Now
6.8uH 100KHz 1.1A Inductor and Choke - 71-ME3220-682MLB - ERSAELECTRONICS PTE. LTD.
Singapore
6.8uH 100KHz 1.1A Inductor and Choke
71-ME3220-682MLB
6.8uH 100KHz 1.1A Inductor and Choke 71-ME3220-682MLB
Inductor Power Unshielded Wirewound 6.8uH 20% 100KHz Ferrite 1.1A 0.27Ohm DCR 1210 T/R Product overview: ME3220-682MLB from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.8uH, 100KHz, 1.1A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 6.8uH, 100KHz, 1.1A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ME3220-682MLB can be used for catalog matching and distributor lookup.

Inductor Power Unshielded Wirewound 6.8uH 20% 100KHz Ferrite 1.1A 0.27Ohm DCR 1210 T/R Product overview: ME3220-682MLB from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.8uH, 100KHz, 1.1A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 6.8uH, 100KHz, 1.1A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ME3220-682MLB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1201899-ME3220-682MLB 71-ME3220-682MLB
Product Name Fixed Inductors - ME3220-682MLB 6.8uH 100KHz 1.1A Inductor and Choke
Technology Standard
Core Material Ferrite
Configuration Fixed
Inductance Range 6.8 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

SMD 800mA 250MHz Inductor and Choke - 71-0402CS-5N1XGLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0051 microH
Inductance Tolerance 2 (+/- %)
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details