Coilcraft, Inc. Automotive 3.3uH 100KHz 1.9A Inductor and Choke LPS4018-332MRC

Description
Inductor Power Shielded Wirewound 3.3uH 20% 100KHz Ferrite 1.9A 0.08Ohm DCR Automotive T/R Product overview: LPS4018-332MRC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 3.3uH, 100KHz, 1.9A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 3.3uH, 100KHz, 1.9A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LPS4018-332MRC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Inductor Power Shielded Wirewound 3.3uH 20% 100KHz Ferrite 1.9A 0.08Ohm DCR Automotive T/R Product overview: LPS4018-332MRC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 3.3uH, 100KHz, 1.9A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 3.3uH, 100KHz, 1.9A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LPS4018-332MRC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive 3.3uH 100KHz 1.9A Inductor and Choke - 71-LPS4018-332MRC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 3.3uH 100KHz 1.9A Inductor and Choke
71-LPS4018-332MRC
Automotive 3.3uH 100KHz 1.9A Inductor and Choke 71-LPS4018-332MRC
Inductor Power Shielded Wirewound 3.3uH 20% 100KHz Ferrite 1.9A 0.08Ohm DCR Automotive T/R Product overview: LPS4018-332MRC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 3.3uH, 100KHz, 1.9A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 3.3uH, 100KHz, 1.9A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LPS4018-332MRC can be used for catalog matching and distributor lookup.

Inductor Power Shielded Wirewound 3.3uH 20% 100KHz Ferrite 1.9A 0.08Ohm DCR Automotive T/R Product overview: LPS4018-332MRC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 3.3uH, 100KHz, 1.9A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 3.3uH, 100KHz, 1.9A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LPS4018-332MRC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - LPS4018-332MRC - 878044-LPS4018-332MRC - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - LPS4018-332MRC
878044-LPS4018-332MRC
Fixed Inductors - LPS4018-332MRC 878044-LPS4018-332MRC
Manufacturer: Coilcraft Win Source Part Number: 878044-LPS4018-332MR C Series: LPS4018 Operating Temperature Range: -40°C ~ 125°C Features: 3.3 µH Shielded - Inductor 1.9 A 80mOhm Max Nonstandard Package: Strip Package: Nonstandard Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: 2457-LPS4018-332MR_, 2457-LPS4018-332MR_- ND, 2457-LPS4018-332MRC, 2457-LPS4018-332MR_T R-ND

Manufacturer: Coilcraft
Win Source Part Number: 878044-LPS4018-332MRC
Series: LPS4018
Operating Temperature Range: -40°C ~ 125°C
Features: 3.3 µH Shielded - Inductor 1.9 A 80mOhm Max Nonstandard
Package: Strip
Package: Nonstandard
Mounting: Surface Mount
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Other Part Number: 2457-LPS4018-332MR_, 2457-LPS4018-332MR_-ND, 2457-LPS4018-332MRC, 2457-LPS4018-332MR_TR-ND

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-LPS4018-332MRC 878044-LPS4018-332MRC
Product Name Automotive 3.3uH 100KHz 1.9A Inductor and Choke Fixed Inductors - LPS4018-332MRC
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MHL Multilayer Ceramic Inductors -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Standards and Certifications RoHS
View Details
Power Inductors - ECS-MPI4040R3-4R7-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers
Fixed Inductors - 1674-CL0805-J274JAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details