Coilcraft, Inc. Automotive 39uH 100KHz 2.25A Inductor and Choke MSS1038-393MLC

Description
Inductor Power Shielded Wirewound 39uH 20% 100KHz Ferrite 2.25A 0.112Ohm DCR Automotive T/R Product overview: MSS1038-393MLC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 39uH, 100KHz, 2.25A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 39uH, 100KHz, 2.25A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MSS1038-393MLC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Inductor Power Shielded Wirewound 39uH 20% 100KHz Ferrite 2.25A 0.112Ohm DCR Automotive T/R Product overview: MSS1038-393MLC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 39uH, 100KHz, 2.25A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 39uH, 100KHz, 2.25A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MSS1038-393MLC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive 39uH 100KHz 2.25A Inductor and Choke - 71-MSS1038-393MLC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 39uH 100KHz 2.25A Inductor and Choke
71-MSS1038-393MLC
Automotive 39uH 100KHz 2.25A Inductor and Choke 71-MSS1038-393MLC
Inductor Power Shielded Wirewound 39uH 20% 100KHz Ferrite 2.25A 0.112Ohm DCR Automotive T/R Product overview: MSS1038-393MLC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 39uH, 100KHz, 2.25A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 39uH, 100KHz, 2.25A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MSS1038-393MLC can be used for catalog matching and distributor lookup.

Inductor Power Shielded Wirewound 39uH 20% 100KHz Ferrite 2.25A 0.112Ohm DCR Automotive T/R Product overview: MSS1038-393MLC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 39uH, 100KHz, 2.25A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 39uH, 100KHz, 2.25A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MSS1038-393MLC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - MSS1038-393MLC - 1080702-MSS1038-393MLC - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - MSS1038-393MLC
1080702-MSS1038-393MLC
Fixed Inductors - MSS1038-393MLC 1080702-MSS1038-393MLC
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1080702-MSS1038-393M LC Packaging: Cut Tape Termination: SMD/SMT Length: 10.5 mm Shielding: Shielded Inductance: 39 µH Mounting: SMD (SMT) Tolerance: 20 % Test Frequency: 100 kHz Core Material: Ferrite Self Resonant Frequency: 12 MHz Height: 4 mm Width: 10.2 mm Categories: Fixed Inductors DC Resistance (DCR): 112 mΩ Alternative Parts (Cross-Reference): MSS1038T-393MLC; MSS1038T-393MLB; PM105SB-390L-RC; ASPI-8040S-390M-T; #B966BS-390M=P3; SRR7045-390M; Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Contains Lead Max DC Current: 2.25 A RoHS: Compliant Min Operating Temperature: -40 °C RMS Current (Irms): 2.25 A Saturation Current: 1.6 A REACH SVHC: No SVHC Inductance Tolerance: 20 %

Manufacturer: Coilcraft
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1080702-MSS1038-393MLC
Packaging: Cut Tape
Termination: SMD/SMT
Length: 10.5 mm
Shielding: Shielded
Inductance: 39 µH
Mounting: SMD (SMT)
Tolerance: 20 %
Test Frequency: 100 kHz
Core Material: Ferrite
Self Resonant Frequency: 12 MHz
Height: 4 mm
Width: 10.2 mm
Categories: Fixed Inductors
DC Resistance (DCR): 112 mΩ
Alternative Parts (Cross-Reference): MSS1038T-393MLC; MSS1038T-393MLB; PM105SB-390L-RC; ASPI-8040S-390M-T; #B966BS-390M=P3; SRR7045-390M;
Popularity: Low
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Lead Free: Contains Lead
Max DC Current: 2.25 A
RoHS: Compliant
Min Operating Temperature: -40 °C
RMS Current (Irms): 2.25 A
Saturation Current: 1.6 A
REACH SVHC: No SVHC
Inductance Tolerance: 20 %

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-MSS1038-393MLC 1080702-MSS1038-393MLC
Product Name Automotive 39uH 100KHz 2.25A Inductor and Choke Fixed Inductors - MSS1038-393MLC
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Standards and Certifications RoHS RoHS
Mounting Option Surface Mount Technology
Technology Standard
Core Material Ferrite
Unlock Full Specs
to access all available technical data

Similar Products

0201AF (0603) Series Wirewound Ferrite Beads - 0201AF-111 0201AF-111XKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
Specs
Application RF Choke
View Details
Leaded Inductors - 1910425 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 2.2 microH
Q Factor 55
View Details