Inductor Power Shielded Wirewound 15uH 20% 100KHz Ferrite 1.12A 0.26Ohm DCR Automotive T/R Product overview: LPS4018-153MRC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 15uH, 100KHz, 1.12A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 15uH, 100KHz, 1.12A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LPS4018-153MRC can be used for catalog matching and distributor lookup.
Manufacturer: Coilcraft
Win Source Part Number: 724640-LPS4018-153MR
Manufacturer Homepage: www.coilcraft.com
Reference case: SMD
Reference Date Code: 1702+Rohs
Popularity: Low
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
FIXED IND 15UH 1.12A 260MOHM SMD
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-LPS4018-153MRC | 724640-LPS4018-153MRC | LPS4018-153MRC |
| Product Name | Automotive 15uH 100KHz 1.12A Inductor and Choke | Fixed Inductors - LPS4018-153MRC | Fixed Inductors |
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) | |
| Standards and Certifications | RoHS | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | ||
| Mounting Option | Surface Mount Technology; Surface Mount | ||
| Technology | Drum Core |