Coilcraft, Inc. Automotive 12uH 100KHz 4A Inductor and Choke MSS1038T-123MLC

Description
Inductor Power Shielded Wirewound 12uH 20% 100KHz Ferrite 4A 0.041Ohm DCR Automotive T/R Product overview: MSS1038T-123MLC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 12uH, 100KHz, 4A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 12uH, 100KHz, 4A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MSS1038T-123MLC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Inductor Power Shielded Wirewound 12uH 20% 100KHz Ferrite 4A 0.041Ohm DCR Automotive T/R Product overview: MSS1038T-123MLC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 12uH, 100KHz, 4A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 12uH, 100KHz, 4A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MSS1038T-123MLC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive 12uH 100KHz 4A Inductor and Choke - 71-MSS1038T-123MLC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 12uH 100KHz 4A Inductor and Choke
71-MSS1038T-123MLC
Automotive 12uH 100KHz 4A Inductor and Choke 71-MSS1038T-123MLC
Inductor Power Shielded Wirewound 12uH 20% 100KHz Ferrite 4A 0.041Ohm DCR Automotive T/R Product overview: MSS1038T-123MLC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 12uH, 100KHz, 4A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 12uH, 100KHz, 4A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MSS1038T-123MLC can be used for catalog matching and distributor lookup.

Inductor Power Shielded Wirewound 12uH 20% 100KHz Ferrite 4A 0.041Ohm DCR Automotive T/R Product overview: MSS1038T-123MLC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 12uH, 100KHz, 4A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 12uH, 100KHz, 4A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MSS1038T-123MLC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - MSS1038T-123MLC - 1004413-MSS1038T-123MLC - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - MSS1038T-123MLC
1004413-MSS1038T-123MLC
Fixed Inductors - MSS1038T-123MLC 1004413-MSS1038T-123MLC
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1004413-MSS1038T-123 MLC Termination: SMD/SMT Length: 10.5 mm Shielding: Shielded Inductance: 12 µH Tolerance: 20 % Test Frequency: 100 kHz Core Material: Ferrite Self Resonant Frequency: 25 MHz Height: 4 mm Width: 10.2 mm Categories: Fixed Inductors DC Resistance (DCR): 41 mΩ Alternative Parts (Cross-Reference): MSS1038-123MLC; MSS1038-123MLB; SRR1240-120M; #B966AS-120M=P3; #B952AS-H-120M=P3; MSS7341-123MLBMSS103 8T123MLC; Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Contains Lead Max DC Current: 4 A RoHS: Compliant Min Operating Temperature: -40 °C

Manufacturer: Coilcraft
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1004413-MSS1038T-123MLC
Termination: SMD/SMT
Length: 10.5 mm
Shielding: Shielded
Inductance: 12 µH
Tolerance: 20 %
Test Frequency: 100 kHz
Core Material: Ferrite
Self Resonant Frequency: 25 MHz
Height: 4 mm
Width: 10.2 mm
Categories: Fixed Inductors
DC Resistance (DCR): 41 mΩ
Alternative Parts (Cross-Reference): MSS1038-123MLC; MSS1038-123MLB; SRR1240-120M; #B966AS-120M=P3; #B952AS-H-120M=P3; MSS7341-123MLBMSS1038T123MLC;
Popularity: Low
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Lead Free: Contains Lead
Max DC Current: 4 A
RoHS: Compliant
Min Operating Temperature: -40 °C

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-MSS1038T-123MLC 1004413-MSS1038T-123MLC
Product Name Automotive 12uH 100KHz 4A Inductor and Choke Fixed Inductors - MSS1038T-123MLC
Inductance Tolerance 20 (+/- %)
Standards and Certifications RoHS RoHS
Technology Standard
Core Material Ferrite
Unlock Full Specs
to access all available technical data

Similar Products

SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Specs
Application RF Choke
View Details
Common Mode Chokes - 486-3-137-414-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details