The Coilcraft MSS1038 series comprises shielded surface-mount power inductors with a 10.0 × 10.2 mm footprint and 3.8 mm height, designed for high-current applications with low DCR and magnetic shielding to enable dense mounting. The part operates from -40°C to +85°C ambient with a maximum component temperature of +125°C and is RoHS compliant with matte tin over nickel over copper terminations. It is rated for 400 V maximum operating voltage and meets AEC-Q200 Grade 3 qualification. The inductance value for the MSS1038-252 variant is 2.5 µH with a tolerance of ±30%, a DCR of 10 mΩ, an Isat of 5.70 A at 30% drop, and an Irms of 6.65 A at 40°C rise. The inductor is packaged in 250-piece 7-inch reels or 1000-piece 13-inch reels with embossed plastic tape and has MSL 1 moisture sensitivity level.
Coilcraft MSS1038 Series shielded surface-mount power inductors feature low DC resistance and excellent current handling in a wide range of inductance values, making them a cost-effective option for a variety of general-purpose applications.
Coilcraft MSS1038 Series shielded surface-mount power inductors feature low DC resistance and excellent current handling in a wide range of inductance values, making them a cost-effective option for a variety of general-purpose applications.
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | MSS1038-252 MSS1038-252NLC |
| Product Name | MSS1038 Series Shielded Surface Mount Power Inductors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Core Material | Ferrite; Ferrite |
| Application | Power Choke |
| Inductance Range | 2.5 microH |
| DCR | 0.0100 ohms |