Inductor Power Shielded Wirewound 2200uH 20% 100KHz Ferrite 0.15A 11Ohm DCR Automotive T/R Product overview: LPS5030-225MLC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 2200uH, 100KHz, 0.15A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 2200uH, 100KHz, 0.15A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LPS5030-225MLC can be used for catalog matching and distributor lookup.
Manufacturer: Coilcraft
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 988672-LPS5030-225ML
Termination: SMD/SMT
Length: 5 mm
Shielding: Shielded
Inductance: 2.2 mH
Tolerance: 20 %
Test Frequency: 100 kHz
Core Material: Ferrite
Self Resonant Frequency: 1.6 MHz
Height: 3 mm
Width: 5 mm
Categories: Fixed Inductors
DC Resistance (DCR): 11 Ω
Alternative Parts (Cross-Reference): LPS5030-225MLCLPS503
Popularity: Low
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Contains Lead
Max DC Current: 150 mA
RoHS: Compliant
Min Operating Temperature: -40 °C
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-LPS5030-225MLC | 988672-LPS5030-225MLC |
| Product Name | Automotive 2200uH 100KHz 0.15A Inductor and Choke | Fixed Inductors - LPS5030-225MLC |
| Core Material | Ferrite | Ferrite |
| Inductance Range | 2200 microH | 2200 microH |
| Inductance Tolerance | 20 (+/- %) | |
| Standards and Certifications | RoHS | RoHS |
| Molded / Shielded | Shielded |