Coilcraft, Inc. 47uH 100KHz 0.45A Inductor and Choke ME3220-473KLC

Description
Inductor Power Unshielded Wirewound 47uH 10% 100KHz Ferrite 0.45A 1.8Ohm DCR 1210 T/R Product overview: ME3220-473KLC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47uH, 100KHz, 0.45A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 47uH, 100KHz, 0.45A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ME3220-473KLC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Inductor Power Unshielded Wirewound 47uH 10% 100KHz Ferrite 0.45A 1.8Ohm DCR 1210 T/R Product overview: ME3220-473KLC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47uH, 100KHz, 0.45A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 47uH, 100KHz, 0.45A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ME3220-473KLC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
47uH 100KHz 0.45A Inductor and Choke - 71-ME3220-473KLC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
47uH 100KHz 0.45A Inductor and Choke
71-ME3220-473KLC
47uH 100KHz 0.45A Inductor and Choke 71-ME3220-473KLC
Inductor Power Unshielded Wirewound 47uH 10% 100KHz Ferrite 0.45A 1.8Ohm DCR 1210 T/R Product overview: ME3220-473KLC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47uH, 100KHz, 0.45A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 47uH, 100KHz, 0.45A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ME3220-473KLC can be used for catalog matching and distributor lookup.

Inductor Power Unshielded Wirewound 47uH 10% 100KHz Ferrite 0.45A 1.8Ohm DCR 1210 T/R Product overview: ME3220-473KLC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47uH, 100KHz, 0.45A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 47uH, 100KHz, 0.45A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ME3220-473KLC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - ME3220-473KLC - 986322-ME3220-473KLC - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - ME3220-473KLC
986322-ME3220-473KLC
Fixed Inductors - ME3220-473KLC 986322-ME3220-473KLC
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 986322-ME3220-473KLC Termination: SMD/SMT Length: 3.5 mm Inductance: 47 µH Mounting: SMD (SMT) Tolerance: 10 % Test Frequency: 100 kHz Core Material: Ferrite Self Resonant Frequency: 20.7 MHz Height: 2.4 mm Width: 2.7 mm Categories: Fixed Inductors DC Resistance (DCR): 1.8 Ω Popularity: Low Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Contains Lead Max DC Current: 450 mA RoHS: Compliant Min Operating Temperature: -40 °C

Manufacturer: Coilcraft
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 986322-ME3220-473KLC
Termination: SMD/SMT
Length: 3.5 mm
Inductance: 47 µH
Mounting: SMD (SMT)
Tolerance: 10 %
Test Frequency: 100 kHz
Core Material: Ferrite
Self Resonant Frequency: 20.7 MHz
Height: 2.4 mm
Width: 2.7 mm
Categories: Fixed Inductors
DC Resistance (DCR): 1.8 Ω
Popularity: Low
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Contains Lead
Max DC Current: 450 mA
RoHS: Compliant
Min Operating Temperature: -40 °C

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-ME3220-473KLC 986322-ME3220-473KLC
Product Name 47uH 100KHz 0.45A Inductor and Choke Fixed Inductors - ME3220-473KLC
Inductance Tolerance 10 (+/- %)
Standards and Certifications RoHS RoHS
Mounting Option Surface Mount Technology
Technology Standard
Core Material Ferrite
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 0.25uH 100MHz 0.12A Inductor and Choke - 71-0603CS-R25XGLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.2500 microH
Inductance Tolerance 2 (+/- %)
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Common Mode Chokes - 1849170 - RS Components, Ltd.
Specs
Operating Temperature 150 C (302 F)
Application Common Mode Choke
Inductance Range 51 microH
View Details