The Coilcraft LPS5015 series comprises shielded power inductors with a 5.0 × 5.0 mm footprint and a height under 1.5 mm, designed for high-density mounting. The inductors feature ferrite cores, RoHS-compliant matte tin over nickel over silver terminations, and operate within an ambient temperature range of -40°C to +85°C with a maximum part temperature of +125°C. The LPS5015-473 variant has an inductance of 47 µH, a maximum DC resistance of 1.00 Ω, and an Irms current of 0.45 A at a 40°C temperature rise. Packaging is available on 7″ or 13″ reels with plastic tape, and the component is rated for MSL 1 moisture sensitivity. The series is halogen-free and meets Q200+85°C environmental standards.
Coilcraft LPS5015 Series surface-mount power inductors offer high performance in a low-profile package. These compact power inductors offer excellent current handling, low DC resistance, a low profile, and magnetic shielding for high-density mounting.
Need parts for space, military or other critical applications?
See Coilcraft ML432PJB Series | See Coilcraft MS432PJB Series
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | LPS5015-473 LPS5015-473MRC |
| Product Name | LPS5015 Series Low Profile Shielded Power Inductors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Core Material | Ferrite; Ferrite |
| Application | Power Choke |
| Inductance Range | 47 microH |
| DCR | 1 ohms |