The LPS5010 series comprises shielded surface-mount power inductors with a 5.0 × 5.0 mm footprint and height under 1.0 mm. The LPS5010-332 variant has an inductance of 3.3 µH ±20%, a DC resistance of 0.125 Ω, a saturation current of 1.1 A at 30% drop, and a rated RMS current of 0.86 A at 40°C rise. It uses a ferrite core, features RoHS-compliant matte tin over nickel over silver terminations, and operates between -40°C and +85°C ambient with a maximum part temperature of +125°C. It meets MSL 1 moisture sensitivity and can endure three reflows at +260°C. Packaging is 1000 per 7-inch reel or 3000 per 13-inch reel with 12 mm wide plastic tape, 8 mm pocket spacing, and 1.02 mm pocket depth. Not for use in medical or high-risk applications without prior approval.
Coilcraft LPS5010 Series surface-mount power inductors offer high performance in a low-profile package. These compact power inductors offer excellent current handling, low DC resistance, a low profile, and magnetic shielding for high-density mounting.
Need parts for space, military or other critical applications?
See Coilcraft ML420PJB Series | See Coilcraft MS420PJB Series
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | LPS5010-332 LPS5010-332MRC |
| Product Name | LPS5010 Series Low Profile Shielded Power Inductors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Core Material | Ferrite; Ferrite |
| Application | Power Choke |
| Inductance Range | 3.3 microH |
| DCR | 0.1300 ohms |