Coilcraft, Inc. Automotive 100uH 100KHz 1.59A Inductor and Choke MSD1278-104MLD

Description
Inductor Power Shielded Wirewound 100uH 20% 100KHz Ferrite 1.59A 0.3Ohm DCR Automotive T/R Product overview: MSD1278-104MLD from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 100uH, 100KHz, 1.59A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 100uH, 100KHz, 1.59A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 4-MSD1278-104MLD can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Inductor Power Shielded Wirewound 100uH 20% 100KHz Ferrite 1.59A 0.3Ohm DCR Automotive T/R Product overview: MSD1278-104MLD from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 100uH, 100KHz, 1.59A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 100uH, 100KHz, 1.59A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 4-MSD1278-104MLD can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive 100uH 100KHz 1.59A Inductor and Choke - 4-MSD1278-104MLD - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 100uH 100KHz 1.59A Inductor and Choke
4-MSD1278-104MLD
Automotive 100uH 100KHz 1.59A Inductor and Choke 4-MSD1278-104MLD
Inductor Power Shielded Wirewound 100uH 20% 100KHz Ferrite 1.59A 0.3Ohm DCR Automotive T/R Product overview: MSD1278-104MLD from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 100uH, 100KHz, 1.59A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 100uH, 100KHz, 1.59A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 4-MSD1278-104MLD can be used for catalog matching and distributor lookup.

Inductor Power Shielded Wirewound 100uH 20% 100KHz Ferrite 1.59A 0.3Ohm DCR Automotive T/R Product overview: MSD1278-104MLD from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 100uH, 100KHz, 1.59A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 100uH, 100KHz, 1.59A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 4-MSD1278-104MLD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - MSD1278-104MLD - 1182167-MSD1278-104MLD - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - MSD1278-104MLD
1182167-MSD1278-104MLD
Fixed Inductors - MSD1278-104MLD 1182167-MSD1278-104MLD
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1182167-MSD1278-104M LD Packaging: Cut Tape Termination: SMD/SMT Length: 12.3 mm Inductance: 100 µH Tolerance: 20 % Core Material: Ferrite Self Resonant Frequency: 3.6 MHz Height: 8.05 mm Resistance: 150 mΩ Width: 12.3 mm Categories: Fixed Inductors DC Resistance (DCR): 300 mΩ Case / Package: SMD/SMT Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Lead Free: Contains Lead Max DC Current: 1.59 A RoHS: Compliant Min Operating Temperature: -40 °C RMS Current (Irms): 1.13 A REACH SVHC: No SVHC Inductance Tolerance: 20 % Max Operating Temperature: 85 °C Inductance - Parallel: 100 µH Inductance - Series: 400 µH

Manufacturer: Coilcraft
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1182167-MSD1278-104MLD
Packaging: Cut Tape
Termination: SMD/SMT
Length: 12.3 mm
Inductance: 100 µH
Tolerance: 20 %
Core Material: Ferrite
Self Resonant Frequency: 3.6 MHz
Height: 8.05 mm
Resistance: 150 mΩ
Width: 12.3 mm
Categories: Fixed Inductors
DC Resistance (DCR): 300 mΩ
Case / Package: SMD/SMT
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Lead Free: Contains Lead
Max DC Current: 1.59 A
RoHS: Compliant
Min Operating Temperature: -40 °C
RMS Current (Irms): 1.13 A
REACH SVHC: No SVHC
Inductance Tolerance: 20 %
Max Operating Temperature: 85 °C
Inductance - Parallel: 100 µH
Inductance - Series: 400 µH

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 4-MSD1278-104MLD 1182167-MSD1278-104MLD
Product Name Automotive 100uH 100KHz 1.59A Inductor and Choke Fixed Inductors - MSD1278-104MLD
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Standards and Certifications RoHS RoHS
Technology Standard
Core Material Ferrite
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R1-1R0-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-301R0 - Triad Magnetics
Specs
Technology Standard
Inductance Range 1 microH
DCR 0.0100 ohms
View Details
2 suppliers