Coilcraft, Inc. Automotive 1.5uH 100KHz 7.85A Inductor and Choke MSS1038-152NLC

Description
Inductor Power Shielded Wirewound 1.5uH 30% 100KHz Ferrite 7.85A 0.0081Ohm DCR Automotive T/R Product overview: MSS1038-152NLC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1.5uH, 100KHz, 7.85A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 1.5uH, 100KHz, 7.85A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MSS1038-152NLC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Inductor Power Shielded Wirewound 1.5uH 30% 100KHz Ferrite 7.85A 0.0081Ohm DCR Automotive T/R Product overview: MSS1038-152NLC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1.5uH, 100KHz, 7.85A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 1.5uH, 100KHz, 7.85A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MSS1038-152NLC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive 1.5uH 100KHz 7.85A Inductor and Choke - 71-MSS1038-152NLC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 1.5uH 100KHz 7.85A Inductor and Choke
71-MSS1038-152NLC
Automotive 1.5uH 100KHz 7.85A Inductor and Choke 71-MSS1038-152NLC
Inductor Power Shielded Wirewound 1.5uH 30% 100KHz Ferrite 7.85A 0.0081Ohm DCR Automotive T/R Product overview: MSS1038-152NLC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1.5uH, 100KHz, 7.85A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 1.5uH, 100KHz, 7.85A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MSS1038-152NLC can be used for catalog matching and distributor lookup.

Inductor Power Shielded Wirewound 1.5uH 30% 100KHz Ferrite 7.85A 0.0081Ohm DCR Automotive T/R Product overview: MSS1038-152NLC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1.5uH, 100KHz, 7.85A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 1.5uH, 100KHz, 7.85A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MSS1038-152NLC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - MSS1038-152NLC - 996426-MSS1038-152NLC - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - MSS1038-152NLC
996426-MSS1038-152NLC
Fixed Inductors - MSS1038-152NLC 996426-MSS1038-152NLC
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 996426-MSS1038-152NL C Packaging: Cut Tape Termination: SMD/SMT Length: 10.5 mm Shielding: Shielded Inductance: 1.5 µH Mounting: SMD (SMT) Tolerance: 30 % Test Frequency: 100 kHz Core Material: Ferrite Self Resonant Frequency: 81 MHz Height: 4 mm Width: 10.2 mm Categories: Fixed Inductors DC Resistance (DCR): 8.1 mΩ Alternative Parts (Cross-Reference): MSS1038T-152NLB; MSS1038T-152NLC; SRR1260-1R5Y; SRR1240-1R5Y; 1274AS-H-1R5N=P3; ASPI-8040S-1R5N-TMSS 1038152NLC; Popularity: Low Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Contains Lead Max DC Current: 7.85 A Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C RMS Current (Irms): 7.85 A Saturation Current: 7.4 A REACH SVHC: No SVHC Inductance Tolerance: 30 %

Manufacturer: Coilcraft
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 996426-MSS1038-152NLC
Packaging: Cut Tape
Termination: SMD/SMT
Length: 10.5 mm
Shielding: Shielded
Inductance: 1.5 µH
Mounting: SMD (SMT)
Tolerance: 30 %
Test Frequency: 100 kHz
Core Material: Ferrite
Self Resonant Frequency: 81 MHz
Height: 4 mm
Width: 10.2 mm
Categories: Fixed Inductors
DC Resistance (DCR): 8.1 mΩ
Alternative Parts (Cross-Reference): MSS1038T-152NLB; MSS1038T-152NLC; SRR1260-1R5Y; SRR1240-1R5Y; 1274AS-H-1R5N=P3; ASPI-8040S-1R5N-TMSS1038152NLC;
Popularity: Low
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Lead Free: Contains Lead
Max DC Current: 7.85 A
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
RMS Current (Irms): 7.85 A
Saturation Current: 7.4 A
REACH SVHC: No SVHC
Inductance Tolerance: 30 %

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-MSS1038-152NLC 996426-MSS1038-152NLC
Product Name Automotive 1.5uH 100KHz 7.85A Inductor and Choke Fixed Inductors - MSS1038-152NLC
Inductance Tolerance 30 (+/- %) 30 (+/- %)
Standards and Certifications RoHS RoHS
Mounting Option Surface Mount Technology
Technology Standard
Core Material Ferrite
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1620138 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 1600 microH
Testing Frequency 100 kHz
View Details
026011C (0703) Ceramic Chip Inductors - 026011C-3N0 026011C-3N0XJRW , 026011C-3N0XJRY - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Common Mode Chokes - 486-DKFP-A22A-021J-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details