Coilcraft, Inc. Fixed Inductors - LPS4018-223MRC LPS4018-223MRC

Description
Manufacturer: Coilcraft Win Source Part Number: 923732-LPS4018-223MR C Series: LPS4018 Operating Temperature Range: -40°C ~ 125°C Features: Shielded - Inductor 360mOhm Max Nonstandard Package: Strip Package: Nonstandard Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: 2457-LPS4018-223MR_T R-ND, 2457-LPS4018-223MRC, 2457-LPS4018-223MR_- ND, 2457-LPS4018-223MR_
Request a Quote Datasheet
Description
Manufacturer: Coilcraft Win Source Part Number: 923732-LPS4018-223MR C Series: LPS4018 Operating Temperature Range: -40°C ~ 125°C Features: Shielded - Inductor 360mOhm Max Nonstandard Package: Strip Package: Nonstandard Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: 2457-LPS4018-223MR_T R-ND, 2457-LPS4018-223MRC, 2457-LPS4018-223MR_- ND, 2457-LPS4018-223MR_
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - LPS4018-223MRC
923732-LPS4018-223MRC
Fixed Inductors - LPS4018-223MRC 923732-LPS4018-223MRC
Manufacturer: Coilcraft Win Source Part Number: 923732-LPS4018-223MR C Series: LPS4018 Operating Temperature Range: -40°C ~ 125°C Features: Shielded - Inductor 360mOhm Max Nonstandard Package: Strip Package: Nonstandard Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: 2457-LPS4018-223MR_T R-ND, 2457-LPS4018-223MRC, 2457-LPS4018-223MR_- ND, 2457-LPS4018-223MR_

Manufacturer: Coilcraft
Win Source Part Number: 923732-LPS4018-223MRC
Series: LPS4018
Operating Temperature Range: -40°C ~ 125°C
Features: Shielded - Inductor 360mOhm Max Nonstandard
Package: Strip
Package: Nonstandard
Mounting: Surface Mount
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Other Part Number: 2457-LPS4018-223MR_TR-ND, 2457-LPS4018-223MRC, 2457-LPS4018-223MR_-ND, 2457-LPS4018-223MR_

Buy Now Datasheet
Automotive 22uH 100KHz 0.9A Inductor and Choke - 71-LPS4018-223MRC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 22uH 100KHz 0.9A Inductor and Choke
71-LPS4018-223MRC
Automotive 22uH 100KHz 0.9A Inductor and Choke 71-LPS4018-223MRC
Inductor Power Shielded Wirewound 22uH 20% 100KHz Ferrite 0.9A 0.36Ohm DCR Automotive T/R Product overview: LPS4018-223MRC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 22uH, 100KHz, 0.9A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 22uH, 100KHz, 0.9A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LPS4018-223MRC can be used for catalog matching and distributor lookup.

Inductor Power Shielded Wirewound 22uH 20% 100KHz Ferrite 0.9A 0.36Ohm DCR Automotive T/R Product overview: LPS4018-223MRC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 22uH, 100KHz, 0.9A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 22uH, 100KHz, 0.9A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LPS4018-223MRC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - LPS4018-223MRC - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LPS4018-223MRC
Fixed Inductors LPS4018-223MRC
FIXED IND 22UH 900MA 360MOHM SMD

FIXED IND 22UH 900MA 360MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 923732-LPS4018-223MRC 71-LPS4018-223MRC LPS4018-223MRC
Product Name Fixed Inductors - LPS4018-223MRC Automotive 22uH 100KHz 0.9A Inductor and Choke Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Standards and Certifications RoHS
Technology Drum Core
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-J223JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Power Inductors - 2176783-9 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 8.2 microH
View Details
250MHz 760mA Inductor and Choke - 71-0402CS-6N2XGLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0062 microH
Inductance Tolerance 2 (+/- %)
View Details