The Coilcraft LPS5010 series consists of shielded surface-mount power inductors with a 5.0 × 5.0 mm footprint and a height of less than 1.0 mm. The part operates over an ambient temperature range of -40°C to +85°C with a maximum part temperature of +125°C. The inductor has a ferrite core, RoHS-compliant matte tin over nickel over silver terminations, and meets MSL 1 moisture sensitivity level. Packaging is available in 1000/7″ or 3000/13″ reels with 12 mm wide, 0.3 mm thick plastic tape. The LPS5010-682MRC variant has an inductance of 6.8 µH ±20%, a DC resistance of 0.255 Ω, an SRF of 71 MHz, and an Irms current rating of 0.85 A at 40°C rise. The component is halogen-free and designed for high-density mounting applications.
Coilcraft LPS5010 Series surface-mount power inductors offer high performance in a low-profile package. These compact power inductors offer excellent current handling, low DC resistance, a low profile, and magnetic shielding for high-density mounting.
Need parts for space, military or other critical applications?
See Coilcraft ML420PJB Series | See Coilcraft MS420PJB Series
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | LPS5010-682 LPS5010-682MRC |
| Product Name | LPS5010 Series Low Profile Shielded Power Inductors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Core Material | Ferrite; Ferrite |
| Application | Power Choke |
| Inductance Range | 6.8 microH |
| DCR | 0.2600 ohms |