Coilcraft, Inc. Automotive 4.7uH 100KHz 4.47A Inductor and Choke MSD1278T-472MLD

Description
Inductor Power Shielded Wirewound 4.7uH 20% 100KHz Ferrite 4.47A 0.04Ohm DCR Automotive T/R Product overview: MSD1278T-472MLD from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 4.7uH, 100KHz, 4.47A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 4.7uH, 100KHz, 4.47A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 4-MSD1278T-472MLD can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Inductor Power Shielded Wirewound 4.7uH 20% 100KHz Ferrite 4.47A 0.04Ohm DCR Automotive T/R Product overview: MSD1278T-472MLD from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 4.7uH, 100KHz, 4.47A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 4.7uH, 100KHz, 4.47A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 4-MSD1278T-472MLD can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive 4.7uH 100KHz 4.47A Inductor and Choke - 4-MSD1278T-472MLD - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 4.7uH 100KHz 4.47A Inductor and Choke
4-MSD1278T-472MLD
Automotive 4.7uH 100KHz 4.47A Inductor and Choke 4-MSD1278T-472MLD
Inductor Power Shielded Wirewound 4.7uH 20% 100KHz Ferrite 4.47A 0.04Ohm DCR Automotive T/R Product overview: MSD1278T-472MLD from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 4.7uH, 100KHz, 4.47A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 4.7uH, 100KHz, 4.47A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 4-MSD1278T-472MLD can be used for catalog matching and distributor lookup.

Inductor Power Shielded Wirewound 4.7uH 20% 100KHz Ferrite 4.47A 0.04Ohm DCR Automotive T/R Product overview: MSD1278T-472MLD from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 4.7uH, 100KHz, 4.47A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 4.7uH, 100KHz, 4.47A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 4-MSD1278T-472MLD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - MSD1278T-472MLD - 1080388-MSD1278T-472MLD - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - MSD1278T-472MLD
1080388-MSD1278T-472MLD
Fixed Inductors - MSD1278T-472MLD 1080388-MSD1278T-472MLD
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1080388-MSD1278T-472 MLD Termination: SMD/SMT Length: 12.3 mm Tolerance: 20 % Core Material: Ferrite Height: 8.05 mm Width: 12.3 mm Categories: Fixed Inductors DC Resistance (DCR): 38 mΩ Alternative Parts (Cross-Reference): SRP5030T-3R3M; SRR1210-220M; SRR1206-120ML; CLF7045T-100M-D; CLF7045T-100M; NLCV32T-R47M-PFRMSD1 278T472MLD; Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Contains Lead Max DC Current: 4.47 A RoHS: Compliant Min Operating Temperature: -40 °C Inductance - Parallel: 4.7 µH Inductance - Series: 18.8 µH

Manufacturer: Coilcraft
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1080388-MSD1278T-472MLD
Termination: SMD/SMT
Length: 12.3 mm
Tolerance: 20 %
Core Material: Ferrite
Height: 8.05 mm
Width: 12.3 mm
Categories: Fixed Inductors
DC Resistance (DCR): 38 mΩ
Alternative Parts (Cross-Reference): SRP5030T-3R3M; SRR1210-220M; SRR1206-120ML; CLF7045T-100M-D; CLF7045T-100M; NLCV32T-R47M-PFRMSD1278T472MLD;
Popularity: Low
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Contains Lead
Max DC Current: 4.47 A
RoHS: Compliant
Min Operating Temperature: -40 °C
Inductance - Parallel: 4.7 µH
Inductance - Series: 18.8 µH

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 4-MSD1278T-472MLD 1080388-MSD1278T-472MLD
Product Name Automotive 4.7uH 100KHz 4.47A Inductor and Choke Fixed Inductors - MSD1278T-472MLD
Mounting Option Surface Mount
Technology Power Standard
Core Material Ferrite Ferrite
Inductance Range 4.7 microH
Unlock Full Specs
to access all available technical data

Similar Products

DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
0402CT (1005) Low Profile Chip Inductors - 0402CT-16N 0402CT-16NXJRW , 0402CT-16NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Specs
Application RF Choke
View Details
Surface Mount Inductors - 1670309 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 47 microH
View Details