The LPS5015 series comprises shielded power inductors with a 5.0 × 5.0 mm footprint and height under 1.5 mm, designed for high-density mounting. The part features a ferrite core, RoHS-compliant matte tin over nickel over silver terminations, and operates within an ambient temperature range of -40°C to +85°C with a maximum part temperature of +125°C. It meets AEC-Q200+85°C environmental standards and is halogen-free. Packaging is available on 1000/7″ or 3500/13″ reels with plastic tape. The LPS5015-103 variant has an inductance of 10 µH, a DCR of 0.300 Ω, an Isat of 1.2 A (30% drop), and an Irms of 0.95 A at 40°C rise. The component supports three reflows at +260°C and has an MSL rating of 1.
Coilcraft LPS5015 Series surface-mount power inductors offer high performance in a low-profile package. These compact power inductors offer excellent current handling, low DC resistance, a low profile, and magnetic shielding for high-density mounting.
Need parts for space, military or other critical applications?
See Coilcraft ML432PJB Series | See Coilcraft MS432PJB Series
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | LPS5015-103 LPS5015-103MRC |
| Product Name | LPS5015 Series Low Profile Shielded Power Inductors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Core Material | Ferrite; Ferrite |
| Application | Power Choke |
| Inductance Range | 10 microH |
| DCR | 0.3000 ohms |