Coilcraft, Inc. Automotive 1000uH 100KHz 0.125A Inductor and Choke LPS4018-105MRC

Description
Inductor Power Shielded Wirewound 1000uH 20% 100KHz Ferrite 0.125A 18Ohm DCR Automotive T/R Product overview: LPS4018-105MRC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1000uH, 100KHz, 0.125A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 1000uH, 100KHz, 0.125A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LPS4018-105MRC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Inductor Power Shielded Wirewound 1000uH 20% 100KHz Ferrite 0.125A 18Ohm DCR Automotive T/R Product overview: LPS4018-105MRC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1000uH, 100KHz, 0.125A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 1000uH, 100KHz, 0.125A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LPS4018-105MRC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive 1000uH 100KHz 0.125A Inductor and Choke - 71-LPS4018-105MRC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 1000uH 100KHz 0.125A Inductor and Choke
71-LPS4018-105MRC
Automotive 1000uH 100KHz 0.125A Inductor and Choke 71-LPS4018-105MRC
Inductor Power Shielded Wirewound 1000uH 20% 100KHz Ferrite 0.125A 18Ohm DCR Automotive T/R Product overview: LPS4018-105MRC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1000uH, 100KHz, 0.125A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 1000uH, 100KHz, 0.125A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LPS4018-105MRC can be used for catalog matching and distributor lookup.

Inductor Power Shielded Wirewound 1000uH 20% 100KHz Ferrite 0.125A 18Ohm DCR Automotive T/R Product overview: LPS4018-105MRC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1000uH, 100KHz, 0.125A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 1000uH, 100KHz, 0.125A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LPS4018-105MRC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - LPS4018-105MRC
846518-LPS4018-105MRC
Fixed Inductors - LPS4018-105MRC 846518-LPS4018-105MRC
Manufacturer: Coilcraft Win Source Part Number: 846518-LPS4018-105MR C Series: LPS4018 Features: 1 mH Inductor 125 mA Package: Strip Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: 2457-LPS4018-105MRC, 2457-LPS4018-105MR_, 2457-LPS4018-105MR_- ND, 2457-LPS4018-105MR_T R-ND

Manufacturer: Coilcraft
Win Source Part Number: 846518-LPS4018-105MRC
Series: LPS4018
Features: 1 mH Inductor 125 mA
Package: Strip
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Other Part Number: 2457-LPS4018-105MRC, 2457-LPS4018-105MR_, 2457-LPS4018-105MR_-ND, 2457-LPS4018-105MR_TR-ND

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-LPS4018-105MRC 846518-LPS4018-105MRC
Product Name Automotive 1000uH 100KHz 0.125A Inductor and Choke Fixed Inductors - LPS4018-105MRC
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0603LS (1608) Ferrite Chip Inductors - 0603LS-182 0603LS-182XJRC , 0603LS-182XGRC - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ceramic; Ferrite; Ceramic/Ferrite
Application RF Choke
View Details
Specs
Application RF Choke
View Details
Surface Mount Inductors - 1678181 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 4.7 microH
View Details