Coilcraft, Inc. Fixed Inductors - MSS1038T-104MLC MSS1038T-104MLC

Description
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1198499-MSS1038T-104 MLC Packaging: Cut Tape Termination: SMD/SMT Length: 10.5 mm Shielding: Shielded Inductance: 100 µH Tolerance: 20 % Test Frequency: 100 kHz Core Material: Ferrite Self Resonant Frequency: 6 MHz Height: 4 mm Width: 10.2 mm Categories: Fixed Inductors DC Resistance (DCR): 304 mΩ Alternative Parts (Cross-Reference): MSS1038T104MLC; Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Lead Free: Contains Lead Max DC Current: 1.45 A Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C RMS Current (Irms): 1.45 A Saturation Current: 1.02 A REACH SVHC: No SVHC Inductance Tolerance: 20 % Max Operating Temperature: 125 °C
Request a Quote Datasheet
Description
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1198499-MSS1038T-104 MLC Packaging: Cut Tape Termination: SMD/SMT Length: 10.5 mm Shielding: Shielded Inductance: 100 µH Tolerance: 20 % Test Frequency: 100 kHz Core Material: Ferrite Self Resonant Frequency: 6 MHz Height: 4 mm Width: 10.2 mm Categories: Fixed Inductors DC Resistance (DCR): 304 mΩ Alternative Parts (Cross-Reference): MSS1038T104MLC; Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Lead Free: Contains Lead Max DC Current: 1.45 A Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C RMS Current (Irms): 1.45 A Saturation Current: 1.02 A REACH SVHC: No SVHC Inductance Tolerance: 20 % Max Operating Temperature: 125 °C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - MSS1038T-104MLC - 1198499-MSS1038T-104MLC - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - MSS1038T-104MLC
1198499-MSS1038T-104MLC
Fixed Inductors - MSS1038T-104MLC 1198499-MSS1038T-104MLC
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1198499-MSS1038T-104 MLC Packaging: Cut Tape Termination: SMD/SMT Length: 10.5 mm Shielding: Shielded Inductance: 100 µH Tolerance: 20 % Test Frequency: 100 kHz Core Material: Ferrite Self Resonant Frequency: 6 MHz Height: 4 mm Width: 10.2 mm Categories: Fixed Inductors DC Resistance (DCR): 304 mΩ Alternative Parts (Cross-Reference): MSS1038T104MLC; Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Lead Free: Contains Lead Max DC Current: 1.45 A Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C RMS Current (Irms): 1.45 A Saturation Current: 1.02 A REACH SVHC: No SVHC Inductance Tolerance: 20 % Max Operating Temperature: 125 °C

Manufacturer: Coilcraft
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1198499-MSS1038T-104MLC
Packaging: Cut Tape
Termination: SMD/SMT
Length: 10.5 mm
Shielding: Shielded
Inductance: 100 µH
Tolerance: 20 %
Test Frequency: 100 kHz
Core Material: Ferrite
Self Resonant Frequency: 6 MHz
Height: 4 mm
Width: 10.2 mm
Categories: Fixed Inductors
DC Resistance (DCR): 304 mΩ
Alternative Parts (Cross-Reference): MSS1038T104MLC;
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Lead Free: Contains Lead
Max DC Current: 1.45 A
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
RMS Current (Irms): 1.45 A
Saturation Current: 1.02 A
REACH SVHC: No SVHC
Inductance Tolerance: 20 %
Max Operating Temperature: 125 °C

Buy Now
Automotive 100uH 100KHz 1.45A Inductor and Choke - 71-MSS1038T-104MLC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 100uH 100KHz 1.45A Inductor and Choke
71-MSS1038T-104MLC
Automotive 100uH 100KHz 1.45A Inductor and Choke 71-MSS1038T-104MLC
Inductor Power Shielded Wirewound 100uH 20% 100KHz Ferrite 1.45A 0.304Ohm DCR Automotive T/R Product overview: MSS1038T-104MLC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 100uH, 100KHz, 1.45A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 100uH, 100KHz, 1.45A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MSS1038T-104MLC can be used for catalog matching and distributor lookup.

Inductor Power Shielded Wirewound 100uH 20% 100KHz Ferrite 1.45A 0.304Ohm DCR Automotive T/R Product overview: MSS1038T-104MLC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 100uH, 100KHz, 1.45A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 100uH, 100KHz, 1.45A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MSS1038T-104MLC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1198499-MSS1038T-104MLC 71-MSS1038T-104MLC
Product Name Fixed Inductors - MSS1038T-104MLC Automotive 100uH 100KHz 1.45A Inductor and Choke
Technology Standard
Core Material Ferrite
Configuration Fixed
Inductance Range 100 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0402AF (1005) Series Wirewound Ferrite Beads - 0402AF-720 0402AF-720XJLW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
Specs
Application RF Choke
View Details
Surface Mount Inductors - 1711186 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 4.7 microH
View Details