STMicroelectronics, Inc. Logic - Logic - Flip Flops - 74LCX374MTR 74LCX374MTR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1008946-74LCX374MTR Packaging: Cut Reel Type: D-Type Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Current - Output High, Low: 24mA, 24mA Number of Elements: 1 Number of Bits per Element: 8 Max Propagation Delay @ V, Max CL: 8.5ns @ 3.3V, 50pF Trigger Type: Positive Edge Current - Quiescent: 10μA Input Capacitance: 6pF Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C (TA) Dimension: 20-SOIC (0.295", 7.50mm Width) Purpose: Standard Supply Voltage - Operating: 2 V to 3.6 V Max Frequency: 140MHz Alternative Parts (Cross-Reference): SN74LVC374ADWR; 74LVC374AM; 74LVC374AMTR; Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1008946-74LCX374MTR Packaging: Cut Reel Type: D-Type Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Current - Output High, Low: 24mA, 24mA Number of Elements: 1 Number of Bits per Element: 8 Max Propagation Delay @ V, Max CL: 8.5ns @ 3.3V, 50pF Trigger Type: Positive Edge Current - Quiescent: 10μA Input Capacitance: 6pF Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C (TA) Dimension: 20-SOIC (0.295", 7.50mm Width) Purpose: Standard Supply Voltage - Operating: 2 V to 3.6 V Max Frequency: 140MHz Alternative Parts (Cross-Reference): SN74LVC374ADWR; 74LVC374AM; 74LVC374AMTR; Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - 74LCX374MTR
1008946-74LCX374MTR
Logic - Logic - Flip Flops - 74LCX374MTR 1008946-74LCX374MTR
Manufacturer: STMicroelectronics Win Source Part Number: 1008946-74LCX374MTR Packaging: Cut Reel Type: D-Type Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Current - Output High, Low: 24mA, 24mA Number of Elements: 1 Number of Bits per Element: 8 Max Propagation Delay @ V, Max CL: 8.5ns @ 3.3V, 50pF Trigger Type: Positive Edge Current - Quiescent: 10μA Input Capacitance: 6pF Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C (TA) Dimension: 20-SOIC (0.295", 7.50mm Width) Purpose: Standard Supply Voltage - Operating: 2 V to 3.6 V Max Frequency: 140MHz Alternative Parts (Cross-Reference): SN74LVC374ADWR; 74LVC374AM; 74LVC374AMTR; Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 1008946-74LCX374MTR
Packaging: Cut Reel
Type: D-Type
Mounting: SMD (SMT)
Output Type: Tri-State, Non-Inverted
Current - Output High, Low: 24mA, 24mA
Number of Elements: 1
Number of Bits per Element: 8
Max Propagation Delay @ V, Max CL: 8.5ns @ 3.3V, 50pF
Trigger Type: Positive Edge
Current - Quiescent: 10μA
Input Capacitance: 6pF
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C (TA)
Dimension: 20-SOIC (0.295", 7.50mm Width)
Purpose: Standard
Supply Voltage - Operating: 2 V to 3.6 V
Max Frequency: 140MHz
Alternative Parts (Cross-Reference): SN74LVC374ADWR; 74LVC374AM; 74LVC374AMTR;
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Logic - Flip Flops - 74LCX374MTR - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
74LCX374MTR
Logic - Flip Flops 74LCX374MTR
IC FLIP FLOP OCTAL D 3ST 20-SOIC

IC FLIP FLOP OCTAL D 3ST 20-SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - 74LCX374MTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
74LCX374MTR
Integrated Circuits (ICs) - Logic - Flip Flops 74LCX374MTR
IC FLIP FLOP OCTAL D 3ST 20-SOIC

IC FLIP FLOP OCTAL D 3ST 20-SOIC

Supplier's Site
Flip Flops - 74LCX374MTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
74LCX374MTR
Flip Flops 74LCX374MTR
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295", 7.50mm Width)

Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295", 7.50mm Width)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number 1008946-74LCX374MTR 74LCX374MTR 74LCX374MTR 74LCX374MTR
Product Name Logic - Logic - Flip Flops - 74LCX374MTR Logic - Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops
Triggering Positive-edge Triggered; Positive Edge
Supply Voltage 2 V ~ 3.6 V 3.6V; 2V ~ 3.6V
Propagation Delay 8.5 ns
fMAX 140 MHz 140 MHz
Low-level Output Current (Sink) 24 mA 24 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - Flip Flops - 74HC74A - 857889-74HC74A - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
CD54HCT273 High Speed CMOS Logic Octal D-Type Flip-Flops with Reset - 5962-8772501RA - Texas Instruments
Specs
Flip-Flop Type D
Propagation Delay 38 ns
fMAX 25 MHz
View Details
3 suppliers
Flip Flops - 1727-3223-ND - DigiKey
Specs
Flip-Flop Type J-K
Triggering Negative-edge Triggered
Supply Voltage 2V ~ 6V
View Details
3 suppliers