Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 006999-74LCX112MTCX
Packaging: Reel - TR
Type: JK Type
Mounting: SMD (SMT)
Output Type: Differential
Current - Output High, Low: 24mA, 24mA
Number of Elements: 2
Number of Bits per Element: 1
Max Propagation Delay @ V, Max CL: 7.5ns @ 3.3V, 50pF
Trigger Type: Negative Edge
Current - Quiescent: 10μA
Input Capacitance: 7pF
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 16-TSSOP (0.173", 4.40mm Width)
Purpose: Set(Preset) and Reset
Supply Voltage - Operating: 2 V to 3.6 V
Max Frequency: 150MHz
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500
"Flip Flop 2 Element JK Type 1 Bit Negative Edge 16-TSSOP (0.173"", 4.40mm Width)"
"Flip Flop 2 Element JK Type 1 Bit Negative Edge 16-TSSOP (0.173"", 4.40mm Width)"
"Flip Flop 2 Element JK Type 1 Bit Negative Edge 16-TSSOP (0.173"", 4.40mm Width)"
IC FF JK TYPE DUAL 1BIT 16TSSOP
Flip Flop 2 Element JK Type 1 Bit Negative Edge 16-TSSOP (0.173", 4.40mm Width)
IC FF JK TYPE DUAL 1BIT 16TSSOP
J-K FLIP-FLOP, LVC/LCX/Z SERIES,
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | 006999-74LCX112MTCX | 74LCX112MTCXDKR-ND | 74LCX112MTCX | 74LCX112MTCX | 74LCX112MTCX | 74LCX112MTCX |
| Product Name | Logic - Logic - Flip Flops - 74LCX112MTCX | Flip Flops | Logic - Flip Flops | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | Flip Flops |
| Triggering | Negative-edge Triggered; Negative Edge | Negative-edge Triggered | ||||
| Supply Voltage | 2 V ~ 3.6 V | 2V ~ 3.6V | 3.6V; 2V ~ 3.6V | 2V ~ 3.6V | ||
| Propagation Delay | 7.5 ns | 7.5 ns | ||||
| fMAX | 150 MHz | 150 MHz | ||||
| Low-level Output Current (Sink) | 24 mA | 24 mA | 24 mA |