NXP Semiconductors Flip Flops 74HCT174D,652

Description
IC FF D-TYPE 1-ELE 6-BIT 16-SO
Request a Quote Datasheet
Description
IC FF D-TYPE 1-ELE 6-BIT 16-SO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flip Flops - 568-74HCT174D,652-ND - DigiKey
Thief River Falls, MN, United States
IC FF D-TYPE 1-ELE 6-BIT 16-SO

IC FF D-TYPE 1-ELE 6-BIT 16-SO

Buy Now Datasheet
 - 74HCT174D,652 - Rochester Electronics
Newburyport, MA, United States
D Flip-Flop, HCT Series, 1-Func, Positive Edge Triggered, 6-Bit, True Output, CMOS, PDSO16

D Flip-Flop, HCT Series, 1-Func, Positive Edge Triggered, 6-Bit, True Output, CMOS, PDSO16

Supplier's Site Datasheet
Flip Flops - 74HCT174D,652 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
74HCT174D,652
Flip Flops 74HCT174D,652
Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-SOIC (0.154", 3.90mm Width)

Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-SOIC (0.154", 3.90mm Width)

Buy Now Datasheet
Flip Flops - 74HCT174D,652 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
74HCT174D,652
Flip Flops 74HCT174D,652
Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-SOIC (0.154", 3.90mm Width)

Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-SOIC (0.154", 3.90mm Width)

Buy Now Datasheet

Technical Specifications

  DigiKey Rochester Electronics Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops Flip-Flops
Product Number 568-74HCT174D,652-ND 74HCT174D,652 74HCT174D,652
Product Name Flip Flops Flip Flops
Flip-Flop Type D D
Triggering Positive-edge Triggered Positive-edge Triggered
Supply Voltage 4.5V ~ 5.5V 4.5V ~ 5.5V
Output Characteristics Non-Inverted
Propagation Delay 35 ns
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Flip Flops - 54FCT374ATDB - Lingto Electronic Limited
Specs
Low-level Output Current (Sink) 48 mA
High-level Output Current (Source) 15 mA
View Details
 - 54LS112DM - Rochester Electronics
Texas Instruments
Specs
Triggering Negative-edge Triggered
Package Type DIP; CDIP16
Logic Family TTL
View Details
2 suppliers
Flip Flops - 1727-3415-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 4.5V ~ 5.5V
View Details
5 suppliers