The 74LCX16374MTD is a low voltage 16-bit D-type flip-flop designed for bus-oriented applications. It features 3-STATE outputs and is byte controlled, allowing for flexible operation. The device operates at a supply voltage of 2.5V to 3.6V while being compatible with 5V signal environments, making it suitable for mixed-voltage applications. It has a maximum propagation delay of 6.2 ns at 3.3V and a maximum output drive of 24 mA at 3.0V. The flip-flop supports live insertion and withdrawal, and its latch-up performance exceeds 500 mA. The 74LCX16374MTD is available in a 48-lead Thin Shrink Small Outline Package (TSSOP), which is compact and suitable for space-constrained designs.
"Flip Flop 2 Element D-Type 8 Bit Positive Edge 48-TFSOP (0.240"", 6.10mm Width)"
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 038995-74LCX16374MTD
Packaging: Reel - TR
Type: D-Type
Mounting: SMD (SMT)
Output Type: Tri-State, Non-Inverted
Current - Output High, Low: 24mA, 24mA
Number of Elements: 2
Number of Bits per Element: 8
Max Propagation Delay @ V, Max CL: 6.2ns @ 3.3V, 50pF
Trigger Type: Positive Edge
Current - Quiescent: 20μA
Input Capacitance: 7pF
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 48-TFSOP (0.240", 6.10mm Width)
Purpose: Standard
Supply Voltage - Operating: 2 V to 3.6 V
Max Frequency: 170MHz
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Quantity per package: 3,800
Flip Flop 2 Element D-Type 8 Bit Positive Edge 48-TFSOP (0.240", 6.10mm Width)
IC FF D-TYPE DUAL 8BIT 48TSSOP
IC FF D-TYPE DUAL 8BIT 48TSSOP
D-TYPE FLIP FLOP, 3-STATE, TSSOP-48; Logic Family / Base Number:74LCX163; Flip-Flop Type:D; Propagation Delay:6.2ns; Frequency:170MHz; Output Current:24mA; Logic Case Style:TSSOP; No. of Pins:48Pins; Trigger Type:Positive Edge RoHS Compliant: Yes
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | 74LCX16374MTD-ND | 038995-74LCX16374MTD | 74LCX16374MTD | 74LCX16374MTD | 74LCX16374MTD | 78K6296 |
| Product Name | Flip Flops | Logic - Logic - Flip Flops - 74LCX16374MTD | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | Logic - Flip Flops | D-Type Flip Flop, 3-State, Tssop-48; Logic Family / Base Number Onsemi |
| Flip-Flop Type | D | D | ||||
| Triggering | Positive-edge Triggered | Positive-edge Triggered; Positive Edge | ||||
| Supply Voltage | 2V ~ 3.6V | 2 V ~ 3.6 V | 3.6V; 2V ~ 3.6V | |||
| Output Characteristics | 3-State | |||||
| Propagation Delay | 6.2 ns | 6.2 ns | 6.2 ns |