Texas Instruments Integrated Circuits (ICs) - Logic - Flip Flops 74LS175DC

Description
D Flip-Flop, 4-Func, Positive Edge Triggered, TTL, CDIP16
Request a Quote Datasheet
Description
D Flip-Flop, 4-Func, Positive Edge Triggered, TTL, CDIP16
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 74LS175DC - Rochester Electronics
Newburyport, MA, United States
D Flip-Flop, 4-Func, Positive Edge Triggered, TTL, CDIP16

D Flip-Flop, 4-Func, Positive Edge Triggered, TTL, CDIP16

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - 74LS175DC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
74LS175DC
Integrated Circuits (ICs) - Logic - Flip Flops 74LS175DC
D FLIP-FLOP, LS SERIES TTL

D FLIP-FLOP, LS SERIES TTL

Supplier's Site
Flip Flops - 74LS175DC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
74LS175DC
Flip Flops 74LS175DC
Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-CDIP (0.300", 7.62mm)

Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-CDIP (0.300", 7.62mm)

Buy Now Datasheet

Technical Specifications

  Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops Flip-Flops
Product Number 74LS175DC 74LS175DC 74LS175DC
Product Name Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops
Triggering Positive-edge Triggered
Package Type DIP; CDIP16 DIP; 16-CDIP (0.300\", 7.62mm)
Logic Family TTL
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Flip Flops - 74AC377SC - Lingto Electronic Limited
Rochester Electronics
Specs
fMAX 175 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
Logic - Logic - Flip Flops - 74AC11373DW - 1040063-74AC11373DW - Win Source Electronics
Specs
Package Type SOIC; SOIC
View Details
Flip Flops - 74HCT74PW,112-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 4.5V ~ 5.5V
View Details
5 suppliers