Nexperia B.V. Logic - Flip Flops 74HCT377DB,112

Description
IC FF D-TYPE SNGL 8BIT 20SSOP
Datasheet
Description
IC FF D-TYPE SNGL 8BIT 20SSOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Flip Flops - 74HCT377DB,112 - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
74HCT377DB,112
Logic - Flip Flops 74HCT377DB,112
IC FF D-TYPE SNGL 8BIT 20SSOP

IC FF D-TYPE SNGL 8BIT 20SSOP

Supplier's Site Datasheet
Flip Flops - 74HCT377DB,112 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
74HCT377DB,112
Flip Flops 74HCT377DB,112
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SSOP (0.209", 5.30mm Width)

Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SSOP (0.209", 5.30mm Width)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - 74HCT377DB,112 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
74HCT377DB,112
Integrated Circuits (ICs) - Logic - Flip Flops 74HCT377DB,112
IC FF D-TYPE SNGL 8BIT 20SSOP

IC FF D-TYPE SNGL 8BIT 20SSOP

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Flip-Flops Flip-Flops Flip-Flops
Product Number 74HCT377DB,112 74HCT377DB,112 74HCT377DB,112
Product Name Logic - Flip Flops Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops
fMAX 53 MHz
Low-level Output Current (Sink) 5.2 mA
High-level Output Current (Source) 4 mA
Flip-Flop Type D
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 1727-7562-2-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 4.5V ~ 5.5V
View Details
4 suppliers
Specs
Triggering Positive-edge Triggered; Positive Edge
Supply Voltage 4.5 V ~ 5.5 V
Propagation Delay 4.8 ns
View Details