Renesas Electronics Corporation Logic - Flip Flops 74LS374P-E

Description
IC FF D-TYPE SNGL 8BIT 20DIP
Datasheet
Description
IC FF D-TYPE SNGL 8BIT 20DIP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Flip Flops - 74LS374P-E - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
74LS374P-E
Logic - Flip Flops 74LS374P-E
IC FF D-TYPE SNGL 8BIT 20DIP

IC FF D-TYPE SNGL 8BIT 20DIP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - 74LS374P-E - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Logic - Flip Flops
74LS374P-E
Integrated Circuits (ICs) - Logic - Flip Flops 74LS374P-E
IC FF D-TYPE SNGL 8BIT 20DIP

IC FF D-TYPE SNGL 8BIT 20DIP

Supplier's Site
Flip Flops - 74LS374P-E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
74LS374P-E
Flip Flops 74LS374P-E
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-DIP (0.300", 7.62mm)

Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-DIP (0.300", 7.62mm)

Buy Now

Technical Specifications

  Lingto Electronic Limited Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops Flip-Flops
Product Number 74LS374P-E 74LS374P-E 74LS374P-E
Product Name Logic - Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops
fMAX 50 MHz
Low-level Output Current (Sink) 2.6 mA
High-level Output Current (Source) 24 mA
Flip-Flop Type D
Unlock Full Specs
to access all available technical data

Similar Products

 - 54AC175/QEA - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; CDIP
View Details
Flip Flops - 54LS175FM - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Logic - Logic - Flip Flops - 74LV74DB,118 - 1009090-74LV74DB,118 - Win Source Electronics
Specs
Triggering Positive-edge Triggered; Positive Edge
Supply Voltage 1 V ~ 5.5 V
Propagation Delay 17 ns
View Details
5 suppliers